MCP4151-103E/MS alternative parts: MCP41010T-I/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DGTL POT 10KOHM 257TAP 8MSOP
IC POT DIGITAL 10K 1CH SPI 8SOIC
Factory Lead Time:
14 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Memory Types:
Volatile
Volatile
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2008
2003
Tolerance:
±20%
±20%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
150 ppm/°C
800 ppm/°C
Resistance:
10kOhm
10kOhm
Number of Positions:
256
256
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Voltage - Supply:
1.8V~5.5V
2.7V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP4151
MCP41010
Pin Count:
8
8
Operating Supply Voltage:
5V
-
Configuration:
Potentiometer
Potentiometer
Interface:
SPI
SPI
Number of Circuits:
1
-
Nominal Supply Current:
1mA
340μA
Bandwidth:
1 kHz
1 kHz
Taper:
Linear
Linear
Number of Taps:
257
256
Total Resistance:
10000Ohm
10000Ohm
Resistance - Wiper (Ω) (Typ):
75
73
Resistor Terminal Voltage-Max:
5V
-
Length:
3mm
4.9mm
Width:
3mm
3.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Elements:
-
1
Usage Level:
-
Industrial grade
Frequency:
-
10MHz
Voltage:
-
5V
Quiescent Current:
-
10nA
Lead Free:
-
Lead Free
MCP4151-103E/MS

MCP4151-103E/MS

(In Stock: 523)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.555007

    $1.56

  • 10

    $1.466988

    $14.67

  • 100

    $1.383951

    $138.40

  • 500

    $1.305614

    $652.81

  • 1000

    $1.231711

    $1,231.71

Minimum: 1 Multiples: 1

Unit Price: $1.555007

Ext Price: $1.56

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity