MCP4231T-103E/ML alternative parts: MCP42010-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DGTL POT 10KOHM 129TAP 16QFN
MICROCHIP - MCP42010-I/P - DIGITAL POT,SPI 10K, 42010, DIP14
Factory Lead Time:
14 Weeks
14 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
16-VQFN Exposed Pad
14-DIP (0.300, 7.62mm)
Number of Pins:
16
14
Memory Types:
Volatile
Volatile
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tube
Published:
2008
2001
Tolerance:
±20%
±20%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
16
14
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
150 ppm/°C
800 ppm/°C
Resistance:
10kOhm
10kOhm
Number of Positions:
128
256
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Voltage - Supply:
1.8V~5.5V
2.7V~5.5V
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
2
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
MCP4231
MCP42010
Pin Count:
16
14
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
5V
-
Configuration:
Potentiometer
Potentiometer
Interface:
SPI
SPI
Number of Circuits:
2
-
Nominal Supply Current:
1mA
340μA
Bandwidth:
1 kHz
1 kHz
Taper:
Linear
Linear
Number of Taps:
129
256
Total Resistance:
10000Ohm
10000Ohm
Resistance - Wiper (Ω) (Typ):
75
73
Resistor Terminal Voltage-Max:
5V
5V
Length:
4mm
19.05mm
Height Seated (Max):
1mm
-
Width:
4mm
6.35mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Elements:
-
2
Usage Level:
-
Industrial grade
Frequency:
-
10MHz
Power Supplies:
-
3/5V
Max Supply Current:
-
1μA
Quiescent Current:
-
10nA
Max Supply Voltage (DC):
-
5.5V
Min Supply Voltage (DC):
-
2.7V
Features:
-
Cascade Pin
Height:
-
3.3mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
MCP4231T-103E/ML

MCP4231T-103E/ML

(In Stock: 6)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.963779

    $1.96

  • 10

    $1.852622

    $18.53

  • 100

    $1.747756

    $174.78

  • 500

    $1.648827

    $824.41

  • 1000

    $1.555497

    $1,555.50

Minimum: 1 Multiples: 1

Unit Price: $1.963779

Ext Price: $1.96

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity