MCP73831T-2ACI/OT alternative parts: MCP73831T-2DCI/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP73831T-2ACI/OT - IC zum Laden von 1-zelligen Li-Ionen- & Li-Polymer-Akkus, 6V Eingang, 4.2V/500mA, SOT-23-5
MICROCHIP - MCP73831T-2DCI/OT - IC zum Laden von 1-zelligen Li-Ionen- & Li-Polymer-Akkus, 6V Eingang, 4.2V/500mA, SOT-23-5
Factory Lead Time:
6 Weeks
14 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Weight:
200.998119mg
-
Voltage Rated:
4.534V
-
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2008
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
1.54W
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5.2V
5.2V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP73831
MCP73831
Pin Count:
5
5
Number of Outputs:
1
-
Output Voltage:
4.2V
4.2V
Number of Channels:
1
1
Max Supply Voltage:
6V
6V
Min Supply Voltage:
3.75V
3.75V
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
POWER SUPPLY SUPPORT CIRCUIT
Output Current:
500mA
500mA
Adjustable Threshold:
YES
YES
Max Output Voltage:
4.5V
4.232V
Max Input Voltage:
6V
3.75V
Nominal Input Voltage:
6V
6V
Min Output Voltage:
4.168V
4.168V
Fault Protection:
Over Voltage
Over Voltage
Battery Chemistry:
Lithium Ion/Polymer
Lithium Ion/Polymer
Drain to Source Resistance:
350mOhm
-
Programmable Features:
Current
Current
Current - Charging:
Constant - Programmable
Constant - Programmable
Charge Current - Max:
500mA
-
Height:
1.2954mm
1.3mm
Length:
3.0988mm
3.1mm
Width:
1.8034mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Output Current:
-
500mA
Operating Supply Current:
-
510μA
Number of Cells:
-
1
MCP73831T-2ACI/OT

MCP73831T-2ACI/OT

(In Stock: 3000)

Microchip Technology