MCP73831T-2ACI/OT alternative parts: ADP3820ART-4.1-RL
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP73831T-2ACI/OT - IC zum Laden von 1-zelligen Li-Ionen- & Li-Polymer-Akkus, 6V Eingang, 4.2V/500mA, SOT-23-5 | Battery Charger Li-Ion 1mA 4.1V 6-Pin SOT-23 T/R |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | - |
Package / Case: | SC-74A, SOT-753 | SOT-23 |
Number of Pins: | 5 | 6 |
Weight: | 200.998119mg | - |
Voltage Rated: | 4.534V | - |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tape & Reel (TR) | Tape and Reel |
Published: | 2008 | - |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 6 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 1.54W | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5.2V | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | MCP73831 | - |
Pin Count: | 5 | 6 |
Number of Outputs: | 1 | - |
Output Voltage: | 4.2V | - |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 6V | 15V |
Min Supply Voltage: | 3.75V | 4.5V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | POWER SUPPLY SUPPORT CIRCUIT |
Output Current: | 500mA | - |
Adjustable Threshold: | YES | NO |
Max Output Voltage: | 4.5V | - |
Max Input Voltage: | 6V | - |
Nominal Input Voltage: | 6V | - |
Min Output Voltage: | 4.168V | - |
Fault Protection: | Over Voltage | - |
Battery Chemistry: | Lithium Ion/Polymer | - |
Drain to Source Resistance: | 350mOhm | - |
Programmable Features: | Current | - |
Current - Charging: | Constant - Programmable | - |
Charge Current - Max: | 500mA | - |
Height: | 1.2954mm | - |
Length: | 3.0988mm | 2.9mm |
Width: | 1.8034mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Terminal Finish: | - | Tin/Lead (Sn85Pb15) |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -20°C |
HTS Code: | - | 8542.39.00.01 |
Terminal Pitch: | - | 0.95mm |
Qualification Status: | - | Not Qualified |
Temperature Grade: | - | OTHER |
Current - Output: | - | 1mA |
Voltage - Output: | - | 4.1V |
Height Seated (Max): | - | 1.45mm |

MCP73831T-2ACI/OT
(In Stock: 3000)
Microchip TechnologyUnited States