MCP73831T-2ACI/OT alternative parts: MCP73223-C2SI/MF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP73831T-2ACI/OT - IC zum Laden von 1-zelligen Li-Ionen- & Li-Polymer-Akkus, 6V Eingang, 4.2V/500mA, SOT-23-5 | MICROCHIP - MCP73223-C2SI/MF - Battery Charger for 2 Cells of LiFePO4 battery, 4V input, 7.243V/1.1 A charge, DFN-10 |
Factory Lead Time: | 6 Weeks | 14 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | 10-VFDFN Exposed Pad |
Number of Pins: | 5 | 10 |
Weight: | 200.998119mg | - |
Voltage Rated: | 4.534V | 7.243V |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2008 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 5 | 10 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 1.54W | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5.2V | 4.6V |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP73831 | MCP73223 |
Pin Count: | 5 | 10 |
Number of Outputs: | 1 | - |
Output Voltage: | 4.2V | 7.2V |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 6V | 13V |
Min Supply Voltage: | 3.75V | 4.2V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | POWER SUPPLY SUPPORT CIRCUIT |
Output Current: | 500mA | 1.1A |
Adjustable Threshold: | YES | NO |
Max Output Voltage: | 4.5V | 7.243V |
Max Input Voltage: | 6V | 18V |
Nominal Input Voltage: | 6V | 4V |
Min Output Voltage: | 4.168V | 7.157V |
Fault Protection: | Over Voltage | Over Temperature, Over Voltage, Reverse Current |
Battery Chemistry: | Lithium Ion/Polymer | Lithium Iron Phosphate |
Drain to Source Resistance: | 350mOhm | 350mOhm |
Programmable Features: | Current | Current, Timer |
Current - Charging: | Constant - Programmable | Constant - Programmable |
Charge Current - Max: | 500mA | - |
Height: | 1.2954mm | 939.8μm |
Length: | 3.0988mm | 2.9972mm |
Width: | 1.8034mm | 2.9972mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Terminal Pitch: | - | 0.5mm |
Max Output Current: | - | 1.1A |
Operating Supply Current: | - | 700μA |
Number of Cells: | - | 1 ~ 2 |
Voltage - Supply (Max): | - | 16V |

MCP73831T-2ACI/OT
(In Stock: 3000)
Microchip TechnologyUnited States