MCP73831T-2ACI/OT alternative parts: MCP73832T-2DCI/OT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP73831T-2ACI/OT - IC zum Laden von 1-zelligen Li-Ionen- & Li-Polymer-Akkus, 6V Eingang, 4.2V/500mA, SOT-23-5 | MICROCHIP - MCP73832T-2DCI/OT - BATT CHARGER, LI-ION/LI-POLY, 5SOT23 |
Factory Lead Time: | 6 Weeks | 14 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | 5 |
Weight: | 200.998119mg | - |
Voltage Rated: | 4.534V | - |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2008 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 1.54W | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5.2V | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP73831 | MCP73832 |
Pin Count: | 5 | 5 |
Number of Outputs: | 1 | - |
Output Voltage: | 4.2V | 4.2V |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 6V | 6V |
Min Supply Voltage: | 3.75V | 3.75V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | POWER SUPPLY SUPPORT CIRCUIT |
Output Current: | 500mA | 10mA |
Adjustable Threshold: | YES | YES |
Max Output Voltage: | 4.5V | 4.232V |
Max Input Voltage: | 6V | - |
Nominal Input Voltage: | 6V | 6V |
Min Output Voltage: | 4.168V | 4.168V |
Fault Protection: | Over Voltage | Over Voltage |
Battery Chemistry: | Lithium Ion/Polymer | Lithium Ion/Polymer |
Drain to Source Resistance: | 350mOhm | - |
Programmable Features: | Current | Current |
Current - Charging: | Constant - Programmable | Constant - Programmable |
Charge Current - Max: | 500mA | - |
Height: | 1.2954mm | 1.3mm |
Length: | 3.0988mm | 3.1mm |
Width: | 1.8034mm | 1.8mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) |
Max Output Current: | - | 500mA |
Operating Supply Current: | - | 510μA |
Number of Cells: | - | 1 |

MCP73831T-2ACI/OT
(In Stock: 3000)
Microchip TechnologyUnited States