MCR18EZHF3740 alternative parts: RN73H2BTTD9092F50, D55342E07B270ERT5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 374 OHM 1% 1/4W 1206
Thin Film Resistors - SMD 1/4W 90.9K ohm 1% 50ppm
RES SMD 270K OHM 1% 1/4W 1206
Factory Lead Time:
8 Weeks
10 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
YES
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MCR
RN73H
Military, MIL-PRF-55342, RM1206
Published:
2001
-
2016
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
-
Pbfree Code:
yes
yes
-
Part Status:
Discontinued
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
±25ppm/°C
Resistance:
374Ohm
90.9kOhm
270kOhms
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thick Film
Metal Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Voltage - Rated DC:
200V
150V
-
Packing Method:
TR, PAPER, 7 INCH
TR, PUNCHED PAPER, 7 INCH
-
Max Power Dissipation:
250mW
-
250mW
Construction:
Rectangular
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
-
Case Code (Metric):
3216
3216
3216
Case Code (Imperial):
1206
1206
1206
Height:
660.4μm
-
838.2μm
Height Seated (Max):
0.026 0.65mm
0.028 0.70mm
0.033 0.84mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Non-RoHS Compliant
Voltage Rated:
-
150V
-
Termination:
-
SMD/SMT
-
ECCN Code:
-
EAR99
-
Power Rating:
-
250mW
-
Features:
-
Automotive AEC-Q200, Moisture Resistant
Military, Non-Inductive
Ratings:
-
AEC-Q200
-
Supplier Device Package:
-
-
1206
Max Operating Temperature:
-
-
150°C
Min Operating Temperature:
-
-
-55°C
Failure Rate:
-
-
R (0.01%)
Length:
-
-
3.2004mm
Width:
-
-
1.6002mm
MCR18EZHF3740

MCR18EZHF3740

(In Stock: 779154)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.004170

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004170

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity