MDR-40-5 alternative parts: MDR-40-12
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | AC/DC CONVERTER 5V 30W | AC/DC CONVERTER 12V 40W |
Factory Lead Time: | 14 Weeks | 21 Weeks |
Mount: | DIN Rail | DIN Rail |
Mounting Type: | DIN Rail | DIN Rail |
Package / Case: | 100 | 100 |
Weight: | 300g | 300g |
Operating Temperature: | -20°C~70°C With Derating | -20°C~70°C With Derating |
Series: | MDR-40 (40W) | MDR-40 (40W) |
Size / Dimension: | 3.94Lx1.57W x 3.54 H 100.0mmx40.0mmx90.0mm | 3.94Lx1.57W x 3.54 H 100.0mmx40.0mmx90.0mm |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | - |
ECCN Code: | EAR99 | - |
Type: | Enclosed | Enclosed |
Applications: | Hazardous Locations, Industrial, ITE (Commercial) | Hazardous Locations, Industrial, ITE (Commercial) |
Terminal Position: | UNSPECIFIED | - |
Terminal Form: | UNSPECIFIED | - |
Number of Functions: | 1 | - |
Depth: | 90mm | 100mm |
Number of Outputs: | 1 | 1 |
Approval Agency: | CB, CE, cULus, cURus, TUV | CB, CE, cULus, cURus, TUV |
Efficiency: | 78% | 86% |
Voltage - Isolation: | 3kV | 3kV |
Output Voltage: | 5V | 12V |
Input Voltage-Nom: | 115V | - |
Trim/Adjustable Output: | YES | - |
Output Current: | 6A | 3.33A |
Output Power: | 30W | 40W |
Max Output Voltage: | 6V | 15V |
Min Input Voltage: | 85V | 85V |
Max Input Voltage: | 264V | 264V |
Current - Output 1: | 6A | 3.33A |
Min Output Voltage: | 5V | 12V |
Max Output Power: | 30W | 40W |
Minimum Load Required: | No | No |
Features: | Adjustable Output, Universal Input | Adjustable Output, Universal Input |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Pins: | - | 9 |
Usage Level: | - | Commercial grade |

MDR-40-5
MEAN WELL USA Inc.Qty
Unit Price
Ext Price
1
$12.862053
$12.86
10
$12.134013
$121.34
100
$11.447182
$1,144.72
500
$10.799228
$5,399.61
1000
$10.187951
$10,187.95
Minimum: 1 Multiples: 1
Unit Price: $12.862053
Ext Price: $12.86
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity