MI-J2M-IY alternative parts: REC7.5-2412SRW/H3/A/M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONVERT DC/DC 28VIN 10VOUT 50W
CONV DC/DC 7.5W 18-36VIN 12VOUT
Factory Lead Time:
16 Weeks
9 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
9-DIP Module
24-DIP Module, 8 Leads
Operating Temperature:
-40°C~85°C
-40°C~71°C
Packaging:
Bulk
Tube
Series:
MI-J00™ (50W)
ECONOLINE REC7.5 (7.5W)
Published:
2007
-
Size / Dimension:
2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm
1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm
JESD-609 Code:
e0
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Number of Terminations:
9
8
ECCN Code:
EAR99
EAR99
Type:
Isolated Module
Isolated Module
Terminal Finish:
TIN LEAD
-
Applications:
ITE (Commercial)
ITE (Commercial), Medical
Power (Watts):
50W
-
Additional Feature:
REMOTE SHUTDOWN
SEATED HGT CALCULATED
Max Power Dissipation:
50W
8W
Terminal Position:
DUAL
DUAL
Terminal Form:
PIN/PEG
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Pin Count:
9
-
JESD-30 Code:
R-PDFM-P9
-
Number of Outputs:
1
1
Qualification Status:
Not Qualified
Not Qualified
Approval Agency:
CE
-
Efficiency:
90%
85%
Voltage - Isolation:
3kV
3kV
Voltage - Input (Max):
50V
36V
Output Voltage:
10V
12V
Max Output Current:
5A
625mA
Voltage - Input (Min):
18V
18V
Input Voltage-Nom:
28V
24V
Trim/Adjustable Output:
YES
NO
Protections:
CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE
-
Features:
Remote On/Off, OCP, OTP, OVP
SCP
Height:
12.7mm
10.5mm
Length:
57.9mm
32mm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Number of Pins:
-
8
Weight:
-
16g
Terminal Pitch:
-
2.54mm
Depth:
-
20.3mm
Output Current:
-
625mA
Output Power:
-
7.5W
Max Output Voltage:
-
12V
Nominal Input Voltage:
-
24V
Isolation:
-
Isolated
MI-J2M-IY

MI-J2M-IY

(In Stock: 2999)

Vicor Corporation

Qty

Unit Price

Ext Price

  • 1

    $433.604841

    $433.60

  • 10

    $409.061171

    $4,090.61

  • 100

    $385.906765

    $38,590.68

  • 500

    $364.062986

    $182,031.49

  • 1000

    $343.455647

    $343,455.65

Minimum: 1 Multiples: 1

Unit Price: $433.604841

Ext Price: $433.60

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity