MIC2549A-2YM alternative parts: MIC2981/82YN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Single 5.5V 0.5A to 3A 8-Pin SOIC N
LED DRVR 9V/12V/15V/18V/24V 18-Pin PDIP
Factory Lead Time:
7 Weeks
8 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
8-SOIC (0.154, 3.90mm Width)
18-DIP (0.300, 7.62mm)
Number of Pins:
8
18
Supplier Device Package:
8-SOIC
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2011
2005
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Base Part Number:
MIC2549A
MIC2981/82
Number of Outputs:
1
-
Output Type:
N-Channel
Bipolar
Max Output Current:
3A
500mA
Number of Channels:
1
-
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
USB Switch
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.7V~5.5V
5V~50V
Fault Protection:
Current Limiting (Adjustable), Over Temperature, Reverse Current
-
Rds On (Typ):
35mOhm
-
Features:
Slew Rate Controlled, Status Flag
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Usage Level:
-
Industrial grade
JESD-609 Code:
-
e3
Number of Terminations:
-
18
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - annealed
Additional Feature:
-
LG-MAX
Terminal Position:
-
DUAL
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
8
Supply Voltage:
-
35V
Terminal Pitch:
-
2.54mm
Time@Peak Reflow Temperature-Max (s):
-
30
Output Voltage:
-
50V
Supply Voltage-Min (Vsup):
-
5V
Number of Circuits:
-
1
Nominal Supply Current:
-
10mA
Output Current:
-
500mA
Turn On Time:
-
2 μs
Number of Output Lines:
-
8
Output Peak Current Limit-Nom:
-
0.35A
Built-in Protections:
-
TRANSIENT
Length:
-
23.37mm
Width:
-
7.62mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
MIC2549A-2YM

MIC2549A-2YM

(In Stock: 40)

Microchip Technology