MIC5317-1.0YM5-T5 alternative parts: LD2981CM30TR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC REG LDO 1V 0.15A SOT23-5 | IC REG LINEAR 3V 100MA SOT23-5 |
Factory Lead Time: | 6 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Supplier Device Package: | SOT-23-5 | - |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -40°C | - |
Base Part Number: | MIC5317 | LD2981 |
Voltage - Input (Max): | 6V | 16V |
Output Voltage: | 1V | 3V |
Output Type: | Fixed | Fixed |
Output Configuration: | Positive | Positive |
Control Features: | Enable | Enable |
Voltage - Output (Min/Fixed): | 1V | - |
Number of Regulators: | 1 | 1 |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Current - Quiescent (Iq): | 39μA | 150μA |
Voltage Dropout (Max): | 0.38V @ 150mA | 0.375V @ 100mA |
PSRR: | 80dB ~ 65dB (1kHz ~ 10kHz) | 63dB (1kHz) |
Dropout Voltage: | 180mV | 180mV |
Min Current Limit: | 200mA | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) |
Number of Pins: | - | 5 |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 5 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Pin Count: | - | 5 |
Current - Supply (Max): | - | 2.6mA |
Number of Outputs: | - | 1 |
Max Output Current: | - | 100mA |
Quiescent Current: | - | 100μA |
Output Voltage 1: | - | 3V |
Min Input Voltage: | - | 2.5V |
Dropout Voltage1-Nom: | - | 0.12V |
Input Bias Current: | - | 80μA |
Height: | - | 1.3mm |
Length: | - | 3mm |
Width: | - | 1.75mm |
Radiation Hardening: | - | No |

MIC5317-1.0YM5-T5
(In Stock: 20)
Microchip TechnologyQty
Unit Price
Ext Price
1
$0.108233
$0.11
10
$0.102107
$1.02
100
$0.096327
$9.63
500
$0.090875
$45.44
1000
$0.085731
$85.73
Minimum: 1 Multiples: 1
Unit Price: $0.108233
Ext Price: $0.11
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity