MIC5317-1.0YM5-T5 alternative parts: MIC5365-1.8YD5-TR, MIC5365-1.2YD5-T5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LDO 1V 0.15A SOT23-5
LDO Regulator Pos 1.8V 0.15A 5-Pin TSOT-23 T/R
MICROCHIP MIC5365-1.2YD5-T5 Fixed LDO Voltage Regulator
Factory Lead Time:
6 Weeks
6 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SOT-23-5 Thin, TSOT-23-5
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package:
SOT-23-5
TSOT-23-5
TSOT-23-5
Operating Temperature:
-40°C~125°C
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Cut Tape (CT)
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
125°C
125°C
125°C
Min Operating Temperature:
-40°C
-40°C
-40°C
Base Part Number:
MIC5317
MIC5365
MIC5365
Voltage - Input (Max):
6V
5.5V
5.5V
Output Voltage:
1V
1.8V
1.2V
Output Type:
Fixed
Fixed
Fixed
Output Configuration:
Positive
Positive
Positive
Control Features:
Enable
Enable
Enable
Voltage - Output (Min/Fixed):
1V
1.8V
1.2V
Number of Regulators:
1
1
1
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Over Current, Over Temperature
Current - Quiescent (Iq):
39μA
39μA
39μA
Voltage Dropout (Max):
0.38V @ 150mA
0.38V @ 150mA
0.38V @ 150mA
PSRR:
80dB ~ 65dB (1kHz ~ 10kHz)
80dB ~ 65dB (1kHz ~ 10kHz)
80dB ~ 65dB (1kHz ~ 10kHz)
Dropout Voltage:
180mV
180mV
180mV
Min Current Limit:
200mA
200mA
200mA
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
23
5
Number of Outputs:
-
1
1
Polarity:
-
Positive
-
Quiescent Current:
-
39μA
39μA
Min Input Voltage:
-
2.5V
2.5V
Max Input Voltage:
-
5.5V
5.5V
Power Supply Rejection Ratio (PSRR):
-
80dB
80dB
Output Voltage Accuracy:
-
2 %
-
Lead Free:
-
Lead Free
-
Max Output Current:
-
-
150mA
Accuracy:
-
-
3 %
Nominal Output Voltage:
-
-
1.2V
Height:
-
-
870μm
Length:
-
-
2.9mm
Width:
-
-
1.6mm
REACH SVHC:
-
-
No SVHC
MIC5317-1.0YM5-T5

MIC5317-1.0YM5-T5

(In Stock: 20)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.108233

    $0.11

  • 10

    $0.102107

    $1.02

  • 100

    $0.096327

    $9.63

  • 500

    $0.090875

    $45.44

  • 1000

    $0.085731

    $85.73

Minimum: 1 Multiples: 1

Unit Price: $0.108233

Ext Price: $0.11

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity