MIC5528-2.8YMX-TR alternative parts: LDK120PU10R, LDK130PU-R
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | LDO VOLT REG | STMICROELECTRONICS LDK120PU10R Fixed LDO Voltage Regulator | IC REG LIN POS ADJ 300MA 6DFN |
Factory Lead Time: | 9 Weeks | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 6-XFDFN Exposed Pad | 6-XFDFN | 6-XFDFN |
Number of Pins: | 6 | 6 | 6 |
Operating Temperature: | -40°C~125°C | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e4 | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 6 | 6 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - |
Terminal Position: | DUAL | DUAL | DUAL |
Terminal Form: | NO LEAD | - | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - | - |
Number of Functions: | 1 | 1 | 1 |
Terminal Pitch: | 0.4mm | 0.4mm | 0.4mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - | - |
Base Part Number: | MIC5528 | LDK120 | LDK130 |
Current - Supply (Max): | 65μA | 100μA | 120μA |
Voltage - Input (Max): | 5.5V | 5.5V | 5.5V |
Output Voltage: | 2.8V | 1V | 5.3V |
Output Type: | Fixed | Fixed | Adjustable |
Operating Supply Current: | 42μA | 50μA | 70μA |
Output Configuration: | Positive | Positive | Positive |
Control Features: | Enable | Enable | Enable |
Output Voltage 1: | 2.8V | 1V | - |
Number of Regulators: | 1 | 1 | 1 |
Min Input Voltage: | 2.5V | 1.9V | 1.9V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature | Over Current, Over Temperature |
Current - Quiescent (Iq): | 55μA | - | - |
Voltage Dropout (Max): | 0.5V @ 500mA | 0.3V @ 200mA | 0.4V @ 300mA |
PSRR: | 70dB ~ 60dB (100Hz ~ 1kHz) | 55dB (120Hz ~ 10kHz) | 55dB (120Hz ~ 10kHz) |
Dropout Voltage: | 260mV | 300mV | 200mV |
Power Supply Rejection Ratio (PSRR): | 70dB | 55dB | 55dB |
Min Current Limit: | 525mA | - | - |
Nominal Output Voltage: | 2.8V | 1V | - |
Height Seated (Max): | 0.4mm | - | - |
REACH SVHC: | No SVHC | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Packing Method: | - | TAPE AND REEL | - |
Number of Outputs: | - | 1 | - |
Max Output Current: | - | 200mA | 300mA |
Quiescent Current: | - | 60μA | 60μA |
Accuracy: | - | 2 % | 2 % |
Dropout Voltage1-Nom: | - | 1V | - |
Voltage Tolerance-Max: | - | 3% | - |
Height: | - | 450μm | 450μm |
Length: | - | 1.3mm | 1.3mm |
Width: | - | 1.2mm | 1.2mm |
Radiation Hardening: | - | No | No |
Tolerance: | - | - | 2% |
Voltage - Output (Min/Fixed): | - | - | 0.8V |
Min Output Voltage: | - | - | 800mV |
Output Voltage Accuracy: | - | - | 2 % |

MIC5528-2.8YMX-TR
(In Stock: 4126)
Microchip TechnologyQty
Unit Price
Ext Price
1
$0.234826
$0.23
10
$0.221534
$2.22
100
$0.208994
$20.90
500
$0.197164
$98.58
1000
$0.186004
$186.00
Minimum: 1 Multiples: 1
Unit Price: $0.234826
Ext Price: $0.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity