MIC5528-2.8YMX-TR alternative parts: LDK130PU-R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LDO VOLT REG
IC REG LIN POS ADJ 300MA 6DFN
Factory Lead Time:
9 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-XFDFN Exposed Pad
6-XFDFN
Number of Pins:
6
6
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
6
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
1
Terminal Pitch:
0.4mm
0.4mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
MIC5528
LDK130
Current - Supply (Max):
65μA
120μA
Voltage - Input (Max):
5.5V
5.5V
Output Voltage:
2.8V
5.3V
Output Type:
Fixed
Adjustable
Operating Supply Current:
42μA
70μA
Output Configuration:
Positive
Positive
Control Features:
Enable
Enable
Output Voltage 1:
2.8V
-
Number of Regulators:
1
1
Min Input Voltage:
2.5V
1.9V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Current - Quiescent (Iq):
55μA
-
Voltage Dropout (Max):
0.5V @ 500mA
0.4V @ 300mA
PSRR:
70dB ~ 60dB (100Hz ~ 1kHz)
55dB (120Hz ~ 10kHz)
Dropout Voltage:
260mV
200mV
Power Supply Rejection Ratio (PSRR):
70dB
55dB
Min Current Limit:
525mA
-
Nominal Output Voltage:
2.8V
-
Height Seated (Max):
0.4mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 7 months ago)
Tolerance:
-
2%
Max Output Current:
-
300mA
Quiescent Current:
-
60μA
Accuracy:
-
2 %
Voltage - Output (Min/Fixed):
-
0.8V
Min Output Voltage:
-
800mV
Output Voltage Accuracy:
-
2 %
Height:
-
450μm
Length:
-
1.3mm
Width:
-
1.2mm
Radiation Hardening:
-
No
MIC5528-2.8YMX-TR

MIC5528-2.8YMX-TR

(In Stock: 4126)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.234826

    $0.23

  • 10

    $0.221534

    $2.22

  • 100

    $0.208994

    $20.90

  • 500

    $0.197164

    $98.58

  • 1000

    $0.186004

    $186.00

Minimum: 1 Multiples: 1

Unit Price: $0.234826

Ext Price: $0.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity