MIC5528-2.8YMX-TR alternative parts: MIC5514-1.8YMT-TR, LDK120PU10R
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | LDO VOLT REG | IC REG LINEAR 1.8V 300MA 6TDFN | STMICROELECTRONICS LDK120PU10R Fixed LDO Voltage Regulator |
Factory Lead Time: | 9 Weeks | 7 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 6-XFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-XFDFN |
Number of Pins: | 6 | 6 | 6 |
Operating Temperature: | -40°C~125°C | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | - | 6 |
ECCN Code: | EAR99 | - | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - |
Terminal Position: | DUAL | - | DUAL |
Terminal Form: | NO LEAD | - | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - | - |
Number of Functions: | 1 | - | 1 |
Terminal Pitch: | 0.4mm | - | 0.4mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - | - |
Base Part Number: | MIC5528 | MIC5514-1.8 | LDK120 |
Current - Supply (Max): | 65μA | 65μA | 100μA |
Voltage - Input (Max): | 5.5V | 5.5V | 5.5V |
Output Voltage: | 2.8V | 1.8V | 1V |
Output Type: | Fixed | Fixed | Fixed |
Operating Supply Current: | 42μA | - | 50μA |
Output Configuration: | Positive | Positive | Positive |
Control Features: | Enable | Enable | Enable |
Output Voltage 1: | 2.8V | - | 1V |
Number of Regulators: | 1 | 1 | 1 |
Min Input Voltage: | 2.5V | 2.5V | 1.9V |
Protection Features: | Over Current, Over Temperature | - | Over Current, Over Temperature |
Current - Quiescent (Iq): | 55μA | 55μA | - |
Voltage Dropout (Max): | 0.5V @ 500mA | 0.38V @ 300mA | 0.3V @ 200mA |
PSRR: | 70dB ~ 60dB (100Hz ~ 1kHz) | 65dB (1kHz) | 55dB (120Hz ~ 10kHz) |
Dropout Voltage: | 260mV | 160mV | 300mV |
Power Supply Rejection Ratio (PSRR): | 70dB | - | 55dB |
Min Current Limit: | 525mA | 400mA | - |
Nominal Output Voltage: | 2.8V | - | 1V |
Height Seated (Max): | 0.4mm | - | - |
REACH SVHC: | No SVHC | - | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | Lead Free |
Supplier Device Package: | - | 6-TDFN (1.6x1.6) | - |
Max Operating Temperature: | - | 125°C | - |
Min Operating Temperature: | - | -40°C | - |
Number of Outputs: | - | 1 | 1 |
Polarity: | - | Positive | - |
Voltage - Output (Min/Fixed): | - | 1.8V | - |
Max Input Voltage: | - | 5.5V | - |
Output Voltage Accuracy: | - | 1 % | - |
Lifecycle Status: | - | - | ACTIVE (Last Updated: 7 months ago) |
Packing Method: | - | - | TAPE AND REEL |
Max Output Current: | - | - | 200mA |
Quiescent Current: | - | - | 60μA |
Accuracy: | - | - | 2 % |
Dropout Voltage1-Nom: | - | - | 1V |
Voltage Tolerance-Max: | - | - | 3% |
Height: | - | - | 450μm |
Length: | - | - | 1.3mm |
Width: | - | - | 1.2mm |
Radiation Hardening: | - | - | No |

MIC5528-2.8YMX-TR
(In Stock: 4126)
Microchip TechnologyQty
Unit Price
Ext Price
1
$0.234826
$0.23
10
$0.221534
$2.22
100
$0.208994
$20.90
500
$0.197164
$98.58
1000
$0.186004
$186.00
Minimum: 1 Multiples: 1
Unit Price: $0.234826
Ext Price: $0.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity