MIC809RUY-TR alternative parts: CAT853STBI-T3, TCM809LENB713
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | IC SUPERVSR RESET 2.63V SOT23-3 | Volt Supervisor Supply 2.96V to 5.5V 3-Pin SOT-23 T/R | IC RESET MONITOR 4.63V SOT23B |
Factory Lead Time: | 7 Weeks | 6 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 | 3 |
Supplier Device Package: | SOT-23-3 | - | - |
Number of Elements: | 1 | - | - |
Watchdog Timers: | No | No | No |
Usage Level: | Industrial grade | - | Industrial grade |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Cut Tape (CT) |
Published: | 2016 | 2008 | 1998 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Type: | Simple Reset/Power-On Reset | Simple Reset/Power-On Reset | Simple Reset/Power-On Reset |
Max Operating Temperature: | 85°C | - | - |
Min Operating Temperature: | -40°C | - | - |
Base Part Number: | MIC809 | - | TCM809 |
Output: | Push-Pull, Totem Pole | Open Drain or Open Collector | Push-Pull, Totem Pole |
Max Supply Voltage: | 5.5V | 5.5V | 5.5V |
Min Supply Voltage: | 1.4V | 1.2V | 1V |
Power Dissipation: | 320mW | - | 320mW |
Reset: | Active Low | Active Low | Active Low |
Voltage - Threshold: | 2.63V | 2.93V | 4.63V |
Number of Voltages Monitored: | 1 | 1 | 1 |
Reset Timeout: | 140ms Minimum | 140ms Minimum | 140ms Minimum |
Min Reset Threshold Voltage: | 2.55V | 2.89V | 4.56V |
Max Reset Threshold Voltage: | 2.7V | 2.96V | 4.7V |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 week ago) | - |
JESD-609 Code: | - | e3 | e3 |
Pbfree Code: | - | yes | yes |
Number of Terminations: | - | 3 | 3 |
ECCN Code: | - | EAR99 | EAR99 |
Terminal Finish: | - | Tin (Sn) | Matte Tin (Sn) |
Max Power Dissipation: | - | 320mW | 320mW |
Terminal Position: | - | DUAL | DUAL |
Terminal Form: | - | GULL WING | GULL WING |
Number of Functions: | - | 1 | 1 |
Supply Voltage: | - | 3.3V | 5V |
Terminal Pitch: | - | 0.95mm | 0.96mm |
Pin Count: | - | 3 | 3 |
Number of Channels: | - | 1 | 1 |
Max Supply Current: | - | 15μA | - |
Adjustable Threshold: | - | NO | NO |
Halogen Free: | - | Halogen Free | - |
Threshold Voltage: | - | +2.93V | +4.63V |
Length: | - | 2.92mm | 3.05mm |
Peak Reflow Temperature (Cel): | - | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | - | 40 |
Lead Pitch: | - | - | 2.05mm |
Max Output Current: | - | - | 20mA |
Row Spacing: | - | - | 2.64 mm |
Operating Supply Current: | - | - | 12μA |
Nominal Supply Current: | - | - | 12μA |
Quiescent Current: | - | - | 12μA |
Accuracy: | - | - | 1.5 % |
Undervoltage Threshold: | - | - | 4.56V |
Overvoltage Threshold: | - | - | 4.7V |
Height: | - | - | 1.02mm |
Width: | - | - | 1.4mm |
REACH SVHC: | - | - | No SVHC |

MIC809RUY-TR
(In Stock: 6011)
Microchip TechnologyQty
Unit Price
Ext Price
1
$0.504742
$0.50
10
$0.476172
$4.76
100
$0.449219
$44.92
500
$0.423791
$211.90
1000
$0.399803
$399.80
Minimum: 1 Multiples: 1
Unit Price: $0.504742
Ext Price: $0.50
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity