MLZ1005MR68WT000 alternative parts: MAKK2016HR68M
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Inductor Power Shielded Multi-Layer 0.68uH 20% 2MHz Ferrite 0.45A 0.39Ohm DCR 0402 T/R | FIXED INDUCT 680NH 2.7A 50 MOHM |
Factory Lead Time: | 10 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0402 (1005 Metric) | 0806 (2016 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Shape/Size Description: | RECTANGULAR PACKAGE | RECTANGULAR PACKAGE |
Frequency-Self-Resonant: | 210MHz | - |
Material-Core: | Ferrite | Metal |
Special Features: | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | - |
Operating Temperature: | -55°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | MLZ | MCOIL™, MA, H Type |
Published: | 2001 | - |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.079Lx0.063W 2.00mmx1.60mm |
Tolerance: | ±20% | ±20% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Type: | Multilayer | Wirewound |
HTS Code: | 8504.50.80.00 | 8504.50.80.00 |
Packing Method: | TR, 7 Inch | - |
Shielding: | YES | Shielded |
Number of Functions: | 1 | 1 |
Construction: | Rectangular | - |
Current Rating: | 450mA | 2.7A |
Case Code (Metric): | 1005 | 2016 |
Case Code (Imperial): | 0402 | 0806 |
Inductance: | 680nH | 680nH |
Test Frequency: | 2MHz | 2MHz |
DC Resistance (DCR): | 300mOhm | 50mOhm Max |
Terminal Placement: | DUAL ENDED | DUAL ENDED |
Current - Saturation: | 110mA | 3.2A |
Rated Current-Max: | 0.45A | - |
Height Seated (Max): | 0.022 0.55mm | 0.039 1.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Inductor Application: | - | POWER INDUCTOR |

MLZ1005MR68WT000
(In Stock: 30)
TDK CorporationQty
Unit Price
Ext Price
1
$0.052006
$0.05
10
$0.049062
$0.49
100
$0.046285
$4.63
500
$0.043665
$21.83
1000
$0.041194
$41.19
Minimum: 1 Multiples: 1
Unit Price: $0.052006
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity