MMBTA92,215 alternative parts: MMBT3904

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 300V 0.1A SOT23
TRANS NPN 40V 0.2A SOT-23
Factory Lead Time:
4 Weeks
31 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
300V
40V
Number of Elements:
1
1
Operating Temperature:
150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2000
2015
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Max Power Dissipation:
250mW
350mW
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Frequency:
50MHz
300MHz
Base Part Number:
MMBTA92
MMBT3904
Pin Count:
3
-
Element Configuration:
Single
Single
Power Dissipation:
250mW
350mW
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
50MHz
300MHz
Polarity/Channel Type:
PNP
-
Transistor Type:
PNP
NPN
Collector Emitter Voltage (VCEO):
300V
40V
Max Collector Current:
100mA
200mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
25 @ 30mA 10V
100 @ 10mA 1V
Current - Collector Cutoff (Max):
250nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
500mV @ 2mA, 20mA
300mV @ 5mA, 50mA
Transition Frequency:
50MHz
-
Max Breakdown Voltage:
300V
40V
Collector Base Voltage (VCBO):
300V
60V
Emitter Base Voltage (VEBO):
5V
6V
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 3 days ago)
Supplier Device Package:
-
SOT-23-3
Weight:
-
30mg
Collector-Emitter Saturation Voltage:
-
200mV
Current-Collector (Ic) (Max):
-
200mA
hFEMin:
-
100
Termination:
-
SMD/SMT
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Voltage - Rated DC:
-
40V
Current Rating:
-
200mA
Polarity:
-
NPN
Power - Max:
-
350mW
Voltage - Collector Emitter Breakdown (Max):
-
40V
Max Frequency:
-
300MHz
Frequency - Transition:
-
300MHz
Height:
-
930μm
Length:
-
2.92mm
Width:
-
1.3mm
MMBTA92,215

MMBTA92,215

(In Stock: 100)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.054970

    $0.05

  • 10

    $0.051858

    $0.52

  • 100

    $0.048923

    $4.89

  • 500

    $0.046154

    $23.08

  • 1000

    $0.043541

    $43.54

Minimum: 1 Multiples: 1

Unit Price: $0.054970

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity