MMBTA92,215 alternative parts: MMBT2222ALT1G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 300V 0.1A SOT23 | TRANS NPN 40V 0.6A SOT23 |
Factory Lead Time: | 4 Weeks | 10 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 300V | 40V |
Number of Elements: | 1 | 1 |
Operating Temperature: | 150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | Automotive, AEC-Q101 |
Published: | 2000 | 2006 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 250mW | 300mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Frequency: | 50MHz | 300MHz |
Base Part Number: | MMBTA92 | MMBT2222A |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 250mW | 225mW |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 50MHz | 300MHz |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | NPN |
Collector Emitter Voltage (VCEO): | 300V | 40V |
Max Collector Current: | 100mA | 600mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 25 @ 30mA 10V | 100 @ 150mA 10V |
Current - Collector Cutoff (Max): | 250nA ICBO | 10nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 2mA, 20mA | 1V @ 50mA, 500mA |
Transition Frequency: | 50MHz | 300MHz |
Max Breakdown Voltage: | 300V | 40V |
Collector Base Voltage (VCBO): | 300V | 75V |
Emitter Base Voltage (VEBO): | 5V | 6V |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 6 days ago) |
Surface Mount: | - | YES |
Collector-Emitter Saturation Voltage: | - | 300mV |
hFEMin: | - | 100 |
Pbfree Code: | - | yes |
Type: | - | General Purpose |
Voltage - Rated DC: | - | 40V |
Peak Reflow Temperature (Cel): | - | 260 |
Current Rating: | - | 600mA |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Max Junction Temperature (Tj): | - | 150°C |
Turn Off Time-Max (toff): | - | 285ns |
Height: | - | 1.11mm |
Length: | - | 2.9mm |
Width: | - | 1.3mm |

MMBTA92,215
(In Stock: 100)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.054970
$0.05
10
$0.051858
$0.52
100
$0.048923
$4.89
500
$0.046154
$23.08
1000
$0.043541
$43.54
Minimum: 1 Multiples: 1
Unit Price: $0.054970
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools