MMBTA92,215 alternative parts: MMBT5401LT1G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 300V 0.1A SOT23
TRANS PNP 150V 0.5A SOT23
Factory Lead Time:
4 Weeks
4 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
300V
-150V
Number of Elements:
1
1
Operating Temperature:
150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2000
2005
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
250mW
300mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Frequency:
50MHz
300MHz
Base Part Number:
MMBTA92
MMBT5401
Pin Count:
3
3
Element Configuration:
Single
Single
Power Dissipation:
250mW
300mW
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
50MHz
300MHz
Polarity/Channel Type:
PNP
PNP
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
300V
150V
Max Collector Current:
100mA
500mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
25 @ 30mA 10V
60 @ 10mA 5V
Current - Collector Cutoff (Max):
250nA ICBO
50nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 2mA, 20mA
500mV @ 5mA, 50mA
Transition Frequency:
50MHz
100MHz
Max Breakdown Voltage:
300V
150V
Collector Base Voltage (VCBO):
300V
160V
Emitter Base Voltage (VEBO):
5V
5V
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Surface Mount:
-
YES
Weight:
-
4.535924g
Collector-Emitter Saturation Voltage:
-
-500mV
hFEMin:
-
50
Pbfree Code:
-
yes
Voltage - Rated DC:
-
-150V
Peak Reflow Temperature (Cel):
-
260
Current Rating:
-
-500mA
Time@Peak Reflow Temperature-Max (s):
-
40
Height:
-
940μm
Length:
-
2.9mm
Width:
-
1.3mm
MMBTA92,215

MMBTA92,215

(In Stock: 100)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.054970

    $0.05

  • 10

    $0.051858

    $0.52

  • 100

    $0.048923

    $4.89

  • 500

    $0.046154

    $23.08

  • 1000

    $0.043541

    $43.54

Minimum: 1 Multiples: 1

Unit Price: $0.054970

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity