MMS-109-02-L-DV-P alternative parts: SQT-109-01-L-D-RA, SQT-109-01-L-D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Socket Strip SKT 18 POS 2mm Solder ST SMD | CONN RCPT 18P 0.079 GOLD PCB R/A | CONN RCPT 18POS 0.079 GOLD PCB |
Factory Lead Time: | 3 Weeks | - | - |
Mounting Type: | Surface Mount | Through Hole, Right Angle | Through Hole |
Contact Shape: | Square | Square | Square |
Mounting Option 1: | LOCKING | - | - |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Contact Finish Mating: | Gold | Gold | Gold |
Published: | 2016 | 2013 | 2000 |
Series: | MMS | SQT | SQT |
Packaging: | Tube | Bulk | Bulk |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
JESD-609 Code: | e3 | e3 | e3 |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Connector Type: | Receptacle | Receptacle | Receptacle |
Number of Positions: | 18 | 18 | 18 |
Number of Rows: | 2 | 2 | 2 |
Gender: | Female | - | Female |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Contact Type: | Female Socket | Forked | Forked |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3.9A per Contact | 5.1A per Contact | 5.1A per Contact |
Total Number of Contacts: | 18 | - | - |
Insulation Height: | 0.177 4.50mm | 0.157 4.00mm | 0.250 6.35mm |
Style: | Board to Board or Cable | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.079 2.00mm | 0.079 2.00mm | 0.079 2.00mm |
Insulation Color: | Black | - | - |
Number of Conductors: | ONE | ONE | ONE |
Reference Standard: | UL, CSA | UL, CSA | UL, CSA |
Reliability: | COMMERCIAL | COMMERCIAL | COMMERCIAL |
Body Length or Diameter: | 0.733 inch | - | - |
Row Spacing - Mating: | 0.079 (2.00mm) | 0.079 (2.00mm) | 0.079 (2.00mm) |
Number Of PCB Rows: | 2 | 2 | 2 |
Contact Finish - Post: | Tin | Tin | Tin |
PCB Contact Pattern: | RECTANGULAR | RECTANGULAR | RECTANGULAR |
Body Breadth: | 0.157 inch | 0.158 inch | 0.158 inch |
Body Depth: | 0.177 inch | - | - |
Contact Resistance: | 10mOhm | 10mOhm | 10mOhm |
Mating Contact Pitch: | 0.079 inch | 0.079 inch | 0.079 inch |
Polarization Key: | POLARIZED HOUSING | POLARIZED HOUSING | POLARIZED HOUSING |
PCB Contact Row Spacing: | 5.3086 mm | - | - |
Withdrawl Force-Min: | .6116 N | .834 N | .834 N |
Features: | Pick and Place | - | - |
Plating Thickness: | 10μin | 10μin | 10μin |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 10.0μin 0.25μm | 10.0μin 0.25μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No | No |
Mount: | - | Through Hole | Through Hole |
Housing Material: | - | Polymer | Polymer |
Voltage Rated: | - | 450VAC | 450VAC |
Pbfree Code: | - | yes | yes |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | - | EAR99 | - |
Additional Feature: | - | FLEXYZ, TIGER BUY CONTACT | FLEXYZ, TIGER BUY CONTACT |
HTS Code: | - | 8536.69.40.40 | - |
Orientation: | - | Right Angle | Straight |
Depth: | - | 9.62mm | 4mm |
Voltage - Rated AC: | - | 450V | 450V |
Contact Length - Post: | - | 0.090 2.29mm | 0.090 2.29mm |
Lead Pitch: | - | 2mm | 2mm |
Contact Gender: | - | FEMALE | - |
Housing Color: | - | Black | Black |
Lead Length: | - | 2.29mm | 2.29mm |
Max Voltage Rating (AC): | - | 450V | 450V |
Max Current Rating: | - | 5.5A | 5.5A |
Durability: | - | 100 Cycles | 100 Cycles |
Length: | - | 18.3mm | 18.3mm |
Width: | - | 6.35mm | 4mm |
Material Flammability Rating: | - | UL94 V-0 | UL94 V-0 |
Lead Free: | - | Lead Free | Lead Free |

MMS-109-02-L-DV-P
(In Stock: 5)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.292795
$3.29
10
$3.106410
$31.06
100
$2.930575
$293.06
500
$2.764694
$1,382.35
1000
$2.608202
$2,608.20
Minimum: 1 Multiples: 1
Unit Price: $3.292795
Ext Price: $3.29
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity