MMT-112-02-S-SH-P-TR alternative parts: MTMM-112-07-S-S-250, 10112684-G03-12ULF
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Unshrouded Header HDR 12 POS 2mm Solder RA SMD T/R | Conn Unshrouded Header HDR 12 POS 2mm Solder ST Thru-Hole | Conn Unshrouded Header HDR 12 POS 2mm Solder RA SMD Tube |
Factory Lead Time: | 3 Weeks | 6 Weeks | 9 Weeks |
Mounting Type: | Surface Mount, Right Angle | Through Hole | Surface Mount, Right Angle |
Contact Shape: | Square | Square | Square |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Thermoplastic, Glass Filled |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Copper Alloy |
Contact Length-Mating: | 0.175 4.45mm | 0.250 6.35mm | 0.157 4.00mm |
Contact Finish Mating: | Gold | Gold | Gold or Gold, GXT™ |
Series: | MMT | MTMM | Minitek® 2.00mm |
Published: | 2016 | 2011 | 2014 |
Packaging: | Tape & Reel (TR) | Bulk | Tube |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Connector Type: | Header | Header, Cuttable | Header |
Number of Positions: | 12 | 12 | 12 |
Number of Rows: | 1 | 1 | 1 |
Gender: | Male | Male | Male |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | - |
DIN Conformance: | NO | NO | - |
IEC Conformance: | NO | NO | - |
Filter Feature: | NO | NO | - |
Contact Type: | Male Pin | Male Pin | Male Pin |
Mixed Contacts: | NO | NO | - |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | - |
Current Rating (Amps): | 3A | 3A | 2A AC/DC |
Total Number of Contacts: | 24 | 12 | - |
Terminal Pitch: | 2mm | 2mm | - |
Insulation Height: | 0.079 2.00mm | 0.059 1.50mm | 0.079 2.00mm |
Style: | Board to Board or Cable | Board to Board or Cable | Board to Cable/Wire |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.079 2.00mm | 0.079 2.00mm | 0.079 2.00mm |
Insulation Color: | Black | Black | Black |
Shrouding: | Unshrouded | Unshrouded | Unshrouded |
Contact Finish - Post: | Tin | Tin | Tin |
Features: | Pick and Place | - | - |
Contact Finish Thickness - Mating: | 30.0μin 0.76μm | 30.0μin 0.76μm | 30.0μin 0.76μm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | RoHS Compliant |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Mount: | - | Through Hole | Surface Mount |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | - | EAR99 | - |
HTS Code: | - | 8536.69.40.40 | - |
UL Flammability Code: | - | 94V-0 | - |
Overall Contact Length: | - | 0.456 11.58mm | - |
Contact Plating: | - | - | Gold |
Package / Case: | - | - | SIL |
Housing Material: | - | - | Thermoplastic |
Voltage Rated: | - | - | 200V AC/DC |
Max Operating Temperature: | - | - | 125°C |
Min Operating Temperature: | - | - | -40°C |
Color: | - | - | Black |
Pitch: | - | - | 2mm |
Orientation: | - | - | Right Angle |
Depth: | - | - | 8.35mm |
Current Rating: | - | - | 2A |
Number of Contacts: | - | - | 12 |
Housing Color: | - | - | Black |
Contact Resistance: | - | - | 25mOhm |
Insulation Resistance: | - | - | 1GOhm |
Max Voltage Rating (AC): | - | - | 650V |
Mating Post Length: | - | - | 4mm |
Length: | - | - | 24mm |
Contact Finish Thickness - Post: | - | - | 78.7μin 2.00μm |

MMT-112-02-S-SH-P-TR
(In Stock: 50)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.557280
$3.56
10
$3.355925
$33.56
100
$3.165967
$316.60
500
$2.986761
$1,493.38
1000
$2.817699
$2,817.70
Minimum: 1 Multiples: 1
Unit Price: $3.557280
Ext Price: $3.56
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity