MOC3041M alternative parts: MOC3023TVM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - MOC3041M - Optocoupler, DIP, 6 Pins, 7.5 kV, Zero Crossing, 400 V
OPTOISOLATOR 4.17KV TRIAC 6DIP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
5 Weeks
7 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
6-DIP (0.300, 7.62mm)
6-DIP (0.400, 10.16mm)
Number of Pins:
6
6
Weight:
855mg
864mg
Current-Hold(Ih):
400μA Typ
100μA Typ
Current-LED Trigger(Ift)(Max):
15mA
5mA
Number of Elements:
1
1
Zero-Crossing Circuit:
Yes
No
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2008
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Max Power Dissipation:
250mW
330mW
Approval Agency:
UL
IEC/EN/DIN, UL
Voltage - Isolation:
4170Vrms
4170Vrms
Output Voltage:
400V
400V
Output Type:
Triac
Triac
Configuration:
SINGLE
SINGLE
Number of Channels:
1
1
Power Dissipation:
250mW
330mW
Output Current:
100mA
-
Forward Current:
30mA
60mA
Max Input Voltage:
1.5V
1.5V
Nominal Input Voltage:
1.25V
1.15V
Reverse Breakdown Voltage:
6V
3V
Reverse Voltage:
6V
-
Max Input Current:
60mA
60mA
Hold Current:
400μA
100μA
Input Current:
30mA
60mA
Max Junction Temperature (Tj):
100°C
-
Static dV/dt (Min):
1kV/μs
-
On-State Voltage-Max:
3V
3V
Input Trigger Current-Nom:
15mA
5mA
Peak Surge Current:
1A
1A
Height:
5.08mm
-
Length:
6.35mm
-
Width:
6.35mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Additional Feature:
-
UL RECOGNIZED, VDE APPROVED
MOC3041M

MOC3041M

(In Stock: 180)

ON Semiconductor