MP143B-E alternative parts: ATS143B, ECS-147.4-20-1X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CRYSTAL 14.31818MHZ 18PF T/H
CRYSTAL 14.31818MHZ 18PF T/H
CRYSTAL 14.7456MHZ 20PF T/H
Factory Lead Time:
10 Weeks
12 Weeks
9 Weeks
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
HC-49/U
HC-49/US
HC-49/U
Surface Mount:
NO
NO
-
Operating Temperature:
-40°C~85°C
-20°C~70°C
-10°C~70°C
Packaging:
Bulk
Bulk
Bulk
Series:
MP
ATS
HC-49UX
Published:
2014
2012
-
Size / Dimension:
0.427Lx0.150W 10.85mmx3.80mm
0.427Lx0.177W 10.85mmx4.50mm
0.447Lx0.183W 11.35mmx4.65mm
JESD-609 Code:
e1
-
e3
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Type:
MHz Crystal
MHz Crystal
MHz Crystal
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper - with Nickel barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
HTS Code:
8541.60.00.50
8541.60.00.50
-
Frequency:
14.31818MHz
14.31818MHz
14.7456MHz
Frequency Stability:
±50ppm
±50ppm
±50ppm
Physical Dimension:
L10.85XB4.5XH13.46 (mm)/L0.427XB0.177XH0.53 (inch)
10.85mm X 4.50mm X 3.68mm
L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch)
Operating Frequency:
14.31818MHz
14.31818MHz
14.7456MHz
ESR (Equivalent Series Resistance):
25Ohm
40Ohm
25Ohm
Load Capacitance:
18pF
18pF
20pF
Operating Mode:
Fundamental
Fundamental
Fundamental
Frequency Tolerance:
±30ppm
±30ppm
±30ppm
Drive Level:
100 µW
100 µW
1 μW
Height Seated (Max):
0.530 13.46mm
0.145 3.68mm
0.530 13.46mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Pbfree Code:
-
yes
yes
Additional Feature:
-
AT CUT
-
Mount:
-
-
Through Hole
Number of Pins:
-
-
49
Usage Level:
-
-
Commercial grade
Tolerance:
-
-
0.003%
Termination:
-
-
Radial
Height:
-
-
13.462mm
Lead Free:
-
-
Lead Free
MP143B-E

MP143B-E

(In Stock: 14)

CTS-Frequency Controls

Qty

Unit Price

Ext Price

  • 1

    $0.580147

    $0.58

  • 10

    $0.547309

    $5.47

  • 100

    $0.516329

    $51.63

  • 500

    $0.487103

    $243.55

  • 1000

    $0.459531

    $459.53

Minimum: 1 Multiples: 1

Unit Price: $0.580147

Ext Price: $0.58

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity