MPC8378EVRALGA alternative parts: MPC8379VRAJFA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | PowerPC e300c4s Microprocessor IC MPC83xx 1 Core | PowerPC e300c4s Microprocessor IC MPC83xx 1 Core |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | 689-BBGA Exposed Pad | 689-BBGA Exposed Pad |
Surface Mount: | YES | YES |
Operating Temperature: | 0°C~125°C TA | 0°C~125°C TA |
Packaging: | Tray | Tray |
Series: | MPC83xx | MPC83xx |
Published: | 2002 | 2002 |
JESD-609 Code: | e2 | e2 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 689 | 689 |
ECCN Code: | 5A002.A.1 | 3A991.A.2 |
Terminal Finish: | TIN COPPER/TIN SILVER | TIN COPPER/TIN SILVER |
HTS Code: | 8542.31.00.01 | 8542.31.00.01 |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 1V | 1V |
Terminal Pitch: | 1mm | 1mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MPC8378 | MPC8379 |
JESD-30 Code: | S-PBGA-B689 | S-PBGA-B689 |
Supply Voltage-Max (Vsup): | 1.05V | 1.05V |
Power Supplies: | 11.8/2.52.5/3.3V | 11.8/2.52.5/3.3V |
Supply Voltage-Min (Vsup): | 0.95V | 0.95V |
Speed: | 667MHz | 533MHz |
uPs/uCs/Peripheral ICs Type: | MICROPROCESSOR | MICROPROCESSOR |
Core Processor: | PowerPC e300c4s | PowerPC e300c4s |
Clock Frequency: | 66.66MHz | - |
Bit Size: | 32 | 32 |
Address Bus Width: | 32 | 15 |
Boundary Scan: | YES | YES |
Low Power Mode: | YES | YES |
External Data Bus Width: | 32 | 64 |
Format: | FLOATING POINT | FLOATING POINT |
Integrated Cache: | YES | YES |
Voltage - I/O: | 1.8V 2.5V 3.3V | 1.8V 2.5V 3.3V |
Ethernet: | 10/100/1000Mbps (2) | 10/100/1000Mbps (2) |
Number of Cores/Bus Width: | 1 Core 32-Bit | 1 Core 32-Bit |
Graphics Acceleration: | No | No |
RAM Controllers: | DDR, DDR2 | DDR, DDR2 |
USB: | USB 2.0 + PHY (1) | USB 2.0 + PHY (1) |
Additional Interfaces: | DUART, I2C, MMC/SD, PCI, SPI | DUART, I2C, MMC/SD, PCI, SPI |
Co-Processors/DSP: | Security; SEC 3.0 | - |
Security Features: | Cryptography, Random Number Generator | - |
Length: | 31mm | 31mm |
Height Seated (Max): | 2.46mm | 2.46mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
SATA: | - | SATA 3Gbps (4) |

MPC8378EVRALGA
(In Stock: 112)
NXP USA Inc.Qty
Unit Price
Ext Price
1
$68.979253
$68.98
10
$65.074767
$650.75
100
$61.391290
$6,139.13
500
$57.916311
$28,958.16
1000
$54.638029
$54,638.03
Minimum: 1 Multiples: 1
Unit Price: $68.979253
Ext Price: $68.98
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity