MPX1D1770L1R0 alternative parts: MPX1D1740L1R0, MPXV1D1770L1R0
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | INDUCTOR METAL 1 UH 55A 1.4MOHM | INDUCTOR METAL 1 UH 47A 2.2MOHM | INDUCTOR AUTOMOTIVE 1 UH |
Factory Lead Time: | 27 Weeks | 27 Weeks | 27 Weeks |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | Nonstandard | Nonstandard | Nonstandard |
Material-Core: | Metal Composite | Metal Composite | Metal Composite |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | METCOM MPX | METCOM MPX | MPXV |
Size / Dimension: | 0.669Lx0.673W 17.00mmx17.10mm | 0.669Lx0.673W 17.00mmx17.10mm | 0.669Lx0.673W 17.00mmx17.10mm |
Tolerance: | ±20% | ±20% | ±20% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Type: | Wirewound | Wirewound | - |
Current Rating (Amps): | 41A | 31A | 38A |
Shielding: | Shielded | Shielded | Shielded |
Inductance: | 1μH | 1μH | 1μH |
DC Resistance (DCR): | 1.4mOhm Max | 2.2mOhm Max | 1.8mOhm Max |
Current - Saturation: | 55A | 47A | 62A |
Height Seated (Max): | 0.276 7.00mm | 0.157 4.00mm | 0.276 7.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Frequency-Self-Resonant: | - | - | 27MHz |
Inductor Type: | - | - | GENERAL PURPOSE INDUCTOR |
Ratings: | - | - | AEC-Q200 |

MPX1D1770L1R0
(In Stock: 81)
KEMETQty
Unit Price
Ext Price
1
$2.887913
$2.89
10
$2.724446
$27.24
100
$2.570232
$257.02
500
$2.424747
$1,212.37
1000
$2.287497
$2,287.50
Minimum: 1 Multiples: 1
Unit Price: $2.887913
Ext Price: $2.89
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity