MPZ1608D600BTD25 alternative parts: BK1608HS600-T, BLM18PG600SN1D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Ferrite Beads 0603 60ohms 1200mA Power Line AEC-Q200
FERRITE BEAD 60 OHM 0603 1LN
MURATA - BLM18PG600SN1D - Ferrite Bead
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
IN PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
10 Weeks
13 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Weight:
2.012816mg
-
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MPZ
BK
EMIFIL®, BLM18
Published:
2013
2011
-
Size / Dimension:
0.063Lx0.032W 1.60mmx0.80mm
0.063Lx0.032W 1.60mmx0.80mm
0.063Lx0.032W 1.60mmx0.80mm
Tolerance:
25%
25%
25%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
EAR99
HTS Code:
8504.50.80.00
8504.50.80.00
8504.50.80.00
Packing Method:
TR, 7 INCH
TAPE AND REEL
-
Number of Functions:
1
1
1
Case Code (Metric):
1608
1608
1608
Case Code (Imperial):
0603
0603
0603
Test Frequency:
100MHz
100MHz
100MHz
Impedance:
60Ohm
60Ohm
60Ohm
Max DC Current:
1.2A
800mA
500mA
Filter Type:
Power Line
-
Power Line
Number of Lines:
1
1
1
DC Resistance (DCR) (Max):
100mOhm
100mOhm
100mOhm
Impedance @ Frequency:
60Ohm @ 100MHz
60Ohm @ 100MHz
60Ohm @ 100MHz
Height:
939.8μm
950μm
800μm
Width:
0.8mm
0.8mm
0.8mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Number of Pins:
-
2
2
Core Material:
-
Ferrite
Ferrite
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
Resistance:
-
60Ohm
100mOhm
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Shielding:
-
Shielded
Unshielded
Depth:
-
950μm
800μm
Construction:
-
Chip Bead
Chip Bead
Current Rating:
-
800mA
500mA
Frequency:
-
100MHz
100MHz
Halogen Free:
-
Halogen Free
-
REACH SVHC:
-
Unknown
No SVHC
Lead Free:
-
Lead Free
Lead Free
Material:
-
-
Ferrite, Steel
Additional Feature:
-
-
MONOLITHIC TYPE
ESR (Equivalent Series Resistance):
-
-
60Ohm
MPZ1608D600BTD25

MPZ1608D600BTD25

TDK Corporation

Qty

Unit Price

Ext Price

  • 1

    $0.029769

    $0.03

  • 10

    $0.028084

    $0.28

  • 100

    $0.026494

    $2.65

  • 500

    $0.024994

    $12.50

  • 1000

    $0.023580

    $23.58

Minimum: 1 Multiples: 1

Unit Price: $0.029769

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity