MS27466T23B21PB alternative parts: MS27656E23B21P
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN RCPT MALE 21POS GOLD CRIMP | Conn Subminiature Cylindrical PIN 21 POS Crimp ST Wall Mount 21 Terminal 1 Port |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Contact Plating: | Gold | - |
Mount: | Flanges, Panel | Flanges, Panel, Wall |
Mounting Type: | Panel Mount | Panel Mount |
Mounting Feature: | Flange | Flange |
Shell Material: | Aluminum | Aluminum |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-DTL-38999 Series I, LJT | Military, MIL-DTL-38999 Series I, LJT |
Published: | 2006 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Crimp | Crimp |
Connector Type: | Receptacle, Male Pins | Receptacle, Male Pins |
Number of Positions: | 21 | 21 |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Color: | Olive Drab | Olive Drab |
Applications: | Aviation, Military | Aviation, Military |
Gender: | Female | Female |
Fastening Type: | Bayonet Lock | Bayonet Lock |
Orientation: | B | N (Normal) |
Shielding: | Unshielded | Unshielded |
Ingress Protection: | Environment Resistant | Environment Resistant |
Current Rating: | 13A | 13A |
Shell Finish: | Olive Drab Cadmium over Nickel | Olive Drab Cadmium over Nickel |
Shell Size - Insert: | 23-21 | 23-21 |
Contact Style: | Pin | Pin |
Features: | Shielded | Shielded |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | 50.0μin 1.27μm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | Environment Resistant | Environment Resistant |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | no |
MIL Conformance: | - | YES |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Total Number of Contacts: | - | 21 |
Depth: | - | 42.87mm |
Military Standard: | - | MIL-DTL-38999 |
Contact Gender: | - | Male |
Empty Shell: | - | NO |
Backshell Type: | - | SOLID |
Plating: | - | Cadmium |
Length: | - | 32.35mm |
Radiation Hardening: | - | No |

MS27466T23B21PB
(In Stock: 2880)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$197.121144
$197.12
10
$185.963343
$1,859.63
100
$175.437116
$17,543.71
500
$165.506714
$82,753.36
1000
$156.138409
$156,138.41
Minimum: 1 Multiples: 1
Unit Price: $197.121144
Ext Price: $197.12
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity