MS27467E25F4SA alternative parts: MS27505E13F8P(LC)
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONNECTOR | |
Factory Lead Time: | 12 Weeks | - |
Mount: | Cable | - |
Mounting Type: | Free Hanging (In-Line) | - |
Shell Material: | Aluminum Alloy | - |
Body Material: | Aluminium | - |
Contact Finish Mating: | Gold | - |
Contact Materials: | Copper Alloy | - |
Operating Temperature: | -65°C~200°C | - |
Packaging: | Bulk | - |
Series: | Military, MIL-DTL-38999 Series I, LJT | - |
Published: | 2006 | - |
JESD-609 Code: | e4 | - |
Pbfree Code: | no | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | Crimp | - |
Connector Type: | Plug, Female Sockets | - |
Number of Positions: | 56 | - |
Color: | Silver | - |
Applications: | Aviation, Marine, Military | - |
Gender: | Male | - |
Fastening Type: | Bayonet Lock | - |
MIL Conformance: | YES | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Filter Feature: | NO | - |
Mixed Contacts: | NO | - |
Total Number of Contacts: | 56 | - |
Orientation: | A | - |
Shielding: | Shielded | - |
Ingress Protection: | Environment Resistant | - |
Shell Finish: | Electroless Nickel | - |
Shell Size - Insert: | 25-4 | - |
Empty Shell: | NO | - |
Backshell Type: | SOLID | - |
Contact Style: | Socket | - |
Features: | Coupling Nut | - |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | - |
RoHS Status: | ROHS3 Compliant | - |

MS27467E25F4SA
(In Stock: 2135)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$435.505465
$435.51
10
$410.854212
$4,108.54
100
$387.598313
$38,759.83
500
$365.658786
$182,829.39
1000
$344.961119
$344,961.12
Minimum: 1 Multiples: 1
Unit Price: $435.505465
Ext Price: $435.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity