MS27473E10B13PD alternative parts: MS27467T15B5SC-LC
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | AMPHENOL MS27473E10B13PD CIRCULAR | |
Factory Lead Time: | 10 Weeks | 26 Weeks |
Mounting Type: | Free Hanging (In-Line) | CABLE |
Shell Material: | Aluminum Alloy | Aluminum |
Body Material: | Aluminium | - |
Contact Finish Mating: | Gold | GOLD OVER NICKEL |
Contact Materials: | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~175°C | - |
Packaging: | Bulk | - |
Series: | Military, MIL-DTL-38999 Series II, JT | MS 38999 I |
Published: | 2006 | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | Crimp | - |
Connector Type: | Plug, Male Pins | MIL SERIES CONNECTOR |
Number of Positions: | 13 | 5 Position |
Color: | Olive Drab | - |
Applications: | Aviation, Marine, Military | - |
Gender: | Male | - |
Fastening Type: | Bayonet Lock | - |
MIL Conformance: | YES | YES |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | 13 | 5 |
Orientation: | D | - |
Shielding: | Unshielded | - |
Ingress Protection: | Environment Resistant | - |
Shell Finish: | Olive Drab Cadmium over Nickel | CADMIUM PLATED |
Shell Size - Insert: | 10-13 | - |
Empty Shell: | NO | YES |
Contact Style: | Pin | - |
Features: | Coupling Nut | - |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | Non-RoHS Compliant | - |
Contact Plating: | - | Gold |
Shell Sizes: | - | 15 |
Shell Style#: | - | Straight |
MIL Type: | - | MIL-DTL-38999 I |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Mounting Styles: | - | Cable |
Insert Arrangement: | - | 15-05 |
Mating Style: | - | Bayonet |
Manufacturer: | - | Amphenol |
Brand: | - | Amphenol Aerospace |
Tradename: | - | 38999 |
RoHS: | - | N |
Rohs Code: | - | No |
Manufacturer Part Number: | - | MS27467T15B5SC-LC |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | TE CONNECTIVITY LTD |
Risk Rank: | - | 2.39 |
ECCN Code: | - | EAR99 |
Additional Feature: | - | STANDARD: MIL-C-38999, POLARIZED, EMI SHIELDED |
HTS Code: | - | 8536.69.40.20 |
Subcategory: | - | Circular Connectors |
Reach Compliance Code: | - | not_compliant |
Termination Style: | - | Crimp |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Gender: | - | Without Socket Contacts |
Backshell Type: | - | SOLID |
Wire Gauge: | - | 20 AWG to 16 AWG |
Body/Shell Style: | - | PLUG |
Environmental Characteristics: | - | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT |
Termination Type: | - | CRIMP |
Coupling Type: | - | BAYONET |
Contact Finish Termination: | - | Gold (Au) - with Nickel (Ni) barrier |
Product Type: | - | Circular MIL Spec Connector |
Shell Plating: | - | Olive Drab Cadmium |
Product: | - | Plugs |
Mounting Angle: | - | Straight |
Product Category: | - | Circular MIL Spec Connector |

MS27473E10B13PD
(In Stock: 2496)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$123.106162
$123.11
10
$116.137889
$1,161.38
100
$109.564046
$10,956.40
500
$103.362307
$51,681.15
1000
$97.511611
$97,511.61
Minimum: 1 Multiples: 1
Unit Price: $123.106162
Ext Price: $123.11
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity