MS27473E22F55PA alternative parts: D38999/26WB98SN
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Subminiature Cylindrical PIN 55 POS Crimp ST Cable Mount 55 Terminal 1 Port | Conn MIL-DTL-38999 Circular SKT 6 POS Crimp ST Cable Mount 6 Terminal 1 Port |
Factory Lead Time: | 12 Weeks | 16 Weeks |
Mount: | Cable | Cable, Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) |
Shell Material: | Aluminum Alloy | Aluminum |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~200°C | -65°C~175°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-DTL-38999 Series II, JT | Military, MIL-DTL-38999 Series III, Tri-Start™ TV |
Published: | 2006 | 2003 |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Crimp | Crimp |
Connector Type: | Plug, Male Pins | Plug, Female Sockets |
Number of Positions: | 55 | 6 |
Color: | Silver | Olive Drab |
Applications: | Aviation, Marine, Military | Aviation, Marine, Military |
Gender: | Male | - |
HTS Code: | 8536.69.40.20 | - |
Fastening Type: | Bayonet Lock | Threaded |
MIL Conformance: | YES | YES |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Total Number of Contacts: | 55 | 6 |
Orientation: | A | N (Normal) |
Shielding: | Unshielded | Shielded |
Ingress Protection: | Environment Resistant | Environment Resistant |
Shell Finish: | Electroless Nickel | Olive Drab Cadmium |
Shell Size - Insert: | 22-55 | 11-98 |
Empty Shell: | YES | NO |
Backshell Type: | SOLID | SOLID |
Contact Style: | Pin | Socket |
Plating: | Electroless Nickel | Cadmium, Chromate |
Features: | Coupling Nut | Coupling Nut, Self Locking |
Length: | 23.82mm | 31.34mm |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | 50.0μin 1.27μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Insert Material: | - | Thermoplastic |
Body Material: | - | Aluminium |
Contact Sizes: | - | 20 |
Voltage Rated: | - | 850V |
Pbfree Code: | - | no |
Option: | - | GENERAL PURPOSE |
Current Rating: | - | 7.5A |
Military Standard: | - | MIL-DTL-38999 |
Contact Gender: | - | Female |
Shell Size, MIL: | - | B |
Contact Quantities: | - | 6 |
REACH SVHC: | - | No SVHC |
Ratings: | - | Environment Resistant |

MS27473E22F55PA
(In Stock: 2165)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$217.926361
$217.93
10
$205.590907
$2,055.91
100
$193.953685
$19,395.37
500
$182.975175
$91,487.59
1000
$172.618090
$172,618.09
Minimum: 1 Multiples: 1
Unit Price: $217.926361
Ext Price: $217.93
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity