MS27473T10A13SA alternative parts: PT06SE-10-6P
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Subminiature Cylindrical SKT 13 POS Crimp ST Cable Mount 13 Terminal 1 Port | AMPHENOL PT06SE10-6P Circular Connector |
Factory Lead Time: | 16 Weeks | 12 Weeks |
Contact Plating: | Gold | - |
Mount: | Cable | Cable, Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) |
Shell Material: | Aluminum Alloy | Aluminum |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~175°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-DTL-38999 Series II, JT | MIL-DTL-26482 Series I, PT |
Published: | 2006 | 2002 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Crimp | Crimp |
Connector Type: | Plug, Female Sockets | Plug, Male Pins |
Number of Positions: | 13 | 6 |
Max Operating Temperature: | 200°C | - |
Min Operating Temperature: | -65°C | - |
Applications: | Aviation, Marine, Military | Aerospace, Industrial, Instrumentation, Mass Transit, Military |
Gender: | Male | - |
Fastening Type: | Bayonet Lock | Bayonet Lock |
Orientation: | A | N (Normal) |
Shielding: | Unshielded | Unshielded |
Ingress Protection: | Environment Resistant | Environment Sealed |
Shell Finish: | Cadmium over Nickel | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 10-13 | 10-6 |
Number of Contacts: | 13 | - |
Contact Style: | Socket | Pin |
Plating: | Cadmium | Cadmium, Chromate |
Features: | Coupling Nut | - |
Length: | 22.63mm | - |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | - |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Insert Material: | - | Neoprene |
Body Material: | - | Aluminium |
Voltage Rated: | - | 600V |
ECCN Code: | - | EAR99 |
Color: | - | Olive Drab |
MIL Conformance: | - | YES |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Total Number of Contacts: | - | 6 |
Current Rating: | - | 7.5A |
Military Standard: | - | MIL-DTL-26482 |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Gender: | - | Male |
Empty Shell: | - | NO |
Backshell Type: | - | SOLID |
Environmental Characteristics: | - | CORROSION/ENVIRONMENT/MOISTURE RESISTANT |
Wire Gauge (Max): | - | 20 AWG |
Wire Gauge (Min): | - | 24 AWG |
Body Plating: | - | Cadmium |
REACH SVHC: | - | No SVHC |
Ratings: | - | Environment Resistant |

MS27473T10A13SA
(In Stock: 2600)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$140.382701
$140.38
10
$132.436510
$1,324.37
100
$124.940104
$12,494.01
500
$117.868023
$58,934.01
1000
$111.196248
$111,196.25
Minimum: 1 Multiples: 1
Unit Price: $140.382701
Ext Price: $140.38
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity