MS27473T10C99P alternative parts: MS27484T10B99S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Subminiature Cylindrical PIN 7 POS Crimp ST Cable Mount 7 Terminal 1 Port
AMPHENOL INDUSTRIAL MS27484T10B99S Circular Connector
Factory Lead Time:
16 Weeks
16 Weeks
Contact Plating:
Gold
-
Mount:
Cable, Free Hanging
Cable, Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Shell Material:
Aluminum
Aluminum
Contact Finish Mating:
Gold
Gold
Contact Materials:
Copper Alloy
Copper Alloy
Operating Temperature:
-65°C~200°C
-65°C~200°C
Packaging:
Bulk
Bulk
Series:
Military, MIL-DTL-38999 Series II, JT
Military, MIL-DTL-38999 Series II, JT
Published:
2006
2006
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Crimp
Crimp
Connector Type:
Plug, Male Pins
Plug, Female Sockets
Number of Positions:
7
7
Max Operating Temperature:
200°C
-
Min Operating Temperature:
-65°C
-
Applications:
Aviation, Military
Aviation, Military
Gender:
Male
Male
Fastening Type:
Bayonet Lock
Bayonet Lock
Orientation:
N (Normal)
N (Normal)
Shielding:
Unshielded
Shielded
Ingress Protection:
Environment Resistant
Environment Resistant
Current Rating:
7.5A
7.5A
Military Standard:
MIL-DTL-38999
MIL-DTL-38999
Shell Finish:
Anodic Coating
Olive Drab Cadmium over Nickel
Shell Size - Insert:
10-99
10-99
Number of Contacts:
7
-
Contact Gender:
Male
Female
Contact Style:
Pin
Socket
Plating:
Electroless Nickel
Cadmium
Features:
Coupling Nut
Coupling Nut, Ground
Length:
22.63mm
22.63mm
Contact Finish Thickness - Mating:
50.0μin 1.27μm
50.0μin 1.27μm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Environment Resistant
Environment Resistant
Body Material:
-
Aluminium
Pbfree Code:
-
no
Color:
-
Olive Drab
MIL Conformance:
-
YES
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Total Number of Contacts:
-
7
Empty Shell:
-
NO
Backshell Type:
-
SOLID
REACH SVHC:
-
Unknown
MS27473T10C99P

MS27473T10C99P

(In Stock: 50)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $92.585724

    $92.59

  • 10

    $87.345023

    $873.45

  • 100

    $82.400965

    $8,240.10

  • 500

    $77.736759

    $38,868.38

  • 1000

    $73.336565

    $73,336.56

Minimum: 1 Multiples: 1

Unit Price: $92.585724

Ext Price: $92.59

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity