MS27508E20F39S alternative parts: MS3122E20-39P
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | AMPHENOL MS27508E20F39S Circular Connector | CONNECTOR |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Box, Flanges, Panel | Box, Flanges, Panel |
Mounting Type: | Panel Mount | Panel Mount |
Mounting Feature: | Flange | Flange |
Shell Material: | Aluminum | Aluminum |
Body Material: | Aluminium | Aluminium |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~200°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-DTL-38999 Series II, JT | Military, MIL-DTL-26482 Series I, PT |
Published: | 2006 | 2008 |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Crimp | Crimp |
Connector Type: | Receptacle, Female Sockets | Receptacle, Male Pins |
Number of Positions: | 39 | 39 |
Color: | Silver | Olive Drab |
Applications: | Aviation, Military | Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military |
Gender: | Receptacle | Receptacle |
Fastening Type: | Bayonet Lock | Bayonet Lock |
MIL Conformance: | YES | YES |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | 39 | 39 |
Orientation: | N (Normal) | N (Normal) |
Shielding: | Unshielded | Unshielded |
Ingress Protection: | Environment Resistant | Environment Resistant |
Depth: | 36.52mm | - |
Current Rating: | 13A | 13A |
Military Standard: | MIL-DTL-38999 | MIL-DTL-26482 |
Shell Finish: | Electroless Nickel | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 20-39 | 20-39 |
Contact Gender: | Female | Male |
Empty Shell: | NO | NO |
Backshell Type: | SOLID | SOLID |
Contact Style: | Socket | Pin |
Plating: | Electroless Nickel, Passivated, Steel | Cadmium, Chromate |
Body Plating: | Electroless Nickel | - |
Length: | 17.06mm | - |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | Environment Resistant | Environment Resistant |
Insert Material: | - | Neoprene |
JESD-609 Code: | - | e4 |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8536.69.40.20 |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |

MS27508E20F39S
(In Stock: 2762)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$236.596089
$236.60
10
$223.203858
$2,232.04
100
$210.569677
$21,056.97
500
$198.650639
$99,325.32
1000
$187.406263
$187,406.26
Minimum: 1 Multiples: 1
Unit Price: $236.596089
Ext Price: $236.60
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity