MS3101F32-1S alternative parts: 97-3106A-18-11S, MS3106A16S-8S
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn MIL-DTL-5015 Circular SKT 5 POS Solder Cup ST Cable Mount 5 Terminal 1 Port | CONN PLUG FMALE 5POS SOLDER CUP | CONN PLUG FMALE 5POS SOLDER CUP |
Factory Lead Time: | 16 Weeks | 14 Weeks | 16 Weeks |
Mount: | Cable, Free Hanging | Cable, Free Hanging | Cable, Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |
Shell Material: | Aluminum Alloy | Aluminum Alloy | Aluminum Alloy |
Insert Material: | Neoprene | Diallyl Phthalate (DAP) | Neoprene |
Backshell Material, Plating: | Aluminum Alloy, Olive Drab Chromate over Cadmium | Aluminum Alloy, Olive Drab Chromate over Cadmium | Aluminum Alloy, Olive Drab Chromate over Cadmium |
Contact Finish Mating: | Silver | Silver | Silver |
Contact Materials: | Copper Alloy | Copper Alloy | Copper Alloy |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | Military, MIL-DTL-5015 | 97 | MIL-5015 Type |
Published: | 2005 | 2000 | 2005 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder Cup | Solder Cup | Solder Cup |
Connector Type: | Receptacle, Female Sockets | Plug, Female Sockets | Plug, Female Sockets |
Number of Positions: | 5 | 5 | - |
Color: | Olive Drab | Olive Drab | Olive Drab |
Applications: | Marine, Military | Automotive, Industrial | Marine, Military |
Gender: | Female | - | - |
Fastening Type: | Threaded | Threaded | Threaded |
MIL Conformance: | YES | YES | YES |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Mixed Contacts: | YES | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | 5 | 5 | 5 |
Orientation: | N (Normal) | N (Normal) | N (Normal) |
Shielding: | Unshielded | Unshielded | Unshielded |
Ingress Protection: | Environment Resistant | - | - |
Depth: | 53mm | - | - |
Shell Finish: | Olive Drab Chromate over Cadmium | Olive Drab Chromate over Cadmium | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 32-1 | 18-11 | 16S-8 |
Empty Shell: | NO | NO | NO |
Backshell Type: | SOLID | SOLID | SOLID |
Contact Style: | Socket | Socket | Socket |
Body/Shell Style: | PLUG | - | - |
Plating: | Cadmium | Cadmium, Chromate | Aluminium, Cadmium, Chromate |
Cable Opening: | 1.156 (29.36mm) | - | - |
Features: | Backshell, Cable Clamp | Backshell, Coupling Nut | Backshell, Coupling Nut |
Length: | 74.75mm | - | 37.28mm |
Radiation Hardening: | No | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | Environment Resistant | - | IP67 |
Package / Case: | - | Metal | - |
Body Material: | - | Aluminium | Aluminium |
Insulation Materials: | - | Plastic | - |
Voltage Rated: | - | 700V | 700V |
Voltage - Rated DC: | - | 700V | - |
Current Rating: | - | 23A | 13A |
Military Standard: | - | MIL-DTL-5015 | MIL-DTL-5015 |
Approval Agency: | - | CSA, UL | - |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE | MULTIPLE MATING PARTS AVAILABLE |
Contact Gender: | - | Female | Female |
Environmental Characteristics: | - | ENVIRONMENT RESISTANT | ENVIRONMENT RESISTANT |
Wire Gauge (Max): | - | 12 AWG | 20 AWG |
Wire Gauge (Min): | - | 14 AWG | 16 AWG |
Body Plating: | - | Cadmium | Cadmium |
REACH SVHC: | - | No SVHC | No SVHC |
Lead Free: | - | Contains Lead | - |
Contact Plating: | - | - | Gold, Silver |
Number of Terminations: | - | - | 5 |
ECCN Code: | - | - | EAR99 |
Voltage - Rated AC: | - | - | 714mV |
Number of Ports: | - | - | 1 |
Max Voltage Rating (DC): | - | - | 700.5kV |

MS3101F32-1S
(In Stock: 2618)
Amphenol Industrial OperationsQty
Unit Price
Ext Price
1
$227.159666
$227.16
10
$214.301572
$2,143.02
100
$202.171294
$20,217.13
500
$190.727636
$95,363.82
1000
$179.931732
$179,931.73
Minimum: 1 Multiples: 1
Unit Price: $227.159666
Ext Price: $227.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity