MS3106E16S-3P alternative parts: MS3106A14S-4P
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn MIL-DTL-5015 Circular PIN 1 POS Solder Cup ST Cable Mount 1 Terminal 1 Port | CONNECTOR |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Cable, Free Hanging | Cable, Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) |
Shell Material: | Aluminum Alloy | Aluminum Alloy |
Insert Material: | Neoprene | Neoprene |
Backshell Material, Plating: | Aluminum Alloy, Olive Drab Chromate over Cadmium | Aluminum Alloy, Olive Drab Chromate over Cadmium |
Contact Finish Mating: | Silver | Silver |
Contact Materials: | Copper Alloy | Copper Alloy |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | MIL-5015 Type | MIL-5015 Type |
Published: | 2005 | 2005 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder Cup | Solder Cup |
Connector Type: | Plug, Male Pins | Plug, Male Pins |
Number of Positions: | 1 | 1 |
Color: | Olive Drab | Olive Drab |
Applications: | Marine, Military | Marine, Military |
Gender: | Male | Male |
Fastening Type: | Threaded | Threaded |
MIL Conformance: | YES | YES |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | 1 | 1 |
Orientation: | N (Normal) | N (Normal) |
Shielding: | Unshielded | Unshielded |
Ingress Protection: | Environment Resistant | - |
Shell Finish: | Olive Drab Chromate over Cadmium | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 16S-3 | 14S-4 |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | MULTIPLE MATING PARTS AVAILABLE |
Empty Shell: | NO | NO |
Backshell Type: | SOLID | SOLID |
Contact Style: | Pin | Pin |
Environmental Characteristics: | CORROSION/ENVIRONMENT/MOISTURE/VIBRATION RESISTANT | ENVIRONMENT RESISTANT |
Plating: | Cadmium, Chromate | Cadmium, Chromate |
Cable Opening: | 0.500 (12.70mm) | - |
Features: | Backshell, Cable Clamp, Coupling Nut | Backshell, Coupling Nut |
Length: | 55.9mm | 37.28mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | Environment Resistant | - |
Contact Plating: | - | Silver, Gold |
Body Material: | - | Aluminium |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8536.69.40.20 |
REACH SVHC: | - | No SVHC |

MS3106E16S-3P
(In Stock: 39)
Amphenol Industrial OperationsQty
Unit Price
Ext Price
1
$20.968058
$20.97
10
$19.781187
$197.81
100
$18.661497
$1,866.15
500
$17.605186
$8,802.59
1000
$16.608666
$16,608.67
Minimum: 1 Multiples: 1
Unit Price: $20.968058
Ext Price: $20.97
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity