MS3106F24-21P alternative parts: MS3106A18-1P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AMPHENOL MS3106F24-21P Circular Connector
Circular MIL Spec Connector 10P #16 PIN CONTACTS
Factory Lead Time:
16 Weeks
16 Weeks
Contact Plating:
Gold, Silver
-
Mount:
Cable, Free Hanging
Cable, Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Shell Material:
Aluminum Alloy
Aluminum Alloy
Insert Material:
Neoprene
Neoprene
Body Material:
Aluminium
-
Backshell Material, Plating:
Aluminum Alloy, Olive Drab Chromate over Cadmium
Aluminum Alloy, Olive Drab Chromate over Cadmium
Contact Finish Mating:
Silver
Silver
Contact Materials:
Copper Alloy
Copper Alloy
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
Military, MIL-DTL-5015
MIL-5015 Type
Published:
2005
2000
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder Cup
Solder Cup
ECCN Code:
EAR99
EAR99
Connector Type:
Plug, Male Pins
Plug, Male Pins
Number of Positions:
10
10
Color:
Olive Drab
Olive Drab
Applications:
Marine, Military
Marine, Military
Gender:
Male
-
HTS Code:
8536.69.40.20
8536.69.40.20
Fastening Type:
Threaded
Threaded
MIL Conformance:
YES
YES
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
YES
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Total Number of Contacts:
10
10
Orientation:
N (Normal)
N (Normal)
Shielding:
Unshielded
Unshielded
Ingress Protection:
Environment Resistant
-
Depth:
45.23mm
-
Military Standard:
MIL-DTL-5015
MIL-DTL-5015
Shell Finish:
Olive Drab Chromate over Cadmium
Olive Drab Chromate over Cadmium
Shell Size - Insert:
24-21
18-1
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
MULTIPLE MATING PARTS AVAILABLE
Empty Shell:
NO
NO
Backshell Type:
SOLID
SOLID
Contact Style:
Pin
Pin
Environmental Characteristics:
CORROSION/ENVIRONMENT/MOISTURE/VIBRATION RESISTANT
ENVIRONMENT RESISTANT
Plating:
Cadmium, Chromate
Cadmium, Chromate
Body Plating:
Cadmium
Cadmium
Cable Opening:
0.781 (19.84mm)
-
Features:
Backshell, Cable Clamp, Coupling Nut
Backshell, Coupling Nut
Length:
73.27mm
49.22mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Environment Resistant
-
Package / Case:
-
Metal
Material:
-
Aluminium
Additional Feature:
-
STANDARD:MIL-C-5015, POLARIZATION AVAILABLE
Voltage - Rated DC:
-
700V
Current Rating:
-
13A
Voltage - Rated AC:
-
700V
Contact Gender:
-
Male
Wire Gauge (Max):
-
20 AWG
Wire Gauge (Min):
-
16 AWG
Wire/Cable Gauge:
-
22 AWG
Wire/Cable Diameter:
-
1.4 mm
MS3106F24-21P

MS3106F24-21P

(In Stock: 2806)

Amphenol Industrial Operations

Qty

Unit Price

Ext Price

  • 1

    $185.402126

    $185.40

  • 10

    $174.907666

    $1,749.08

  • 100

    $165.007232

    $16,500.72

  • 500

    $155.667200

    $77,833.60

  • 1000

    $146.855849

    $146,855.85

Minimum: 1 Multiples: 1

Unit Price: $185.402126

Ext Price: $185.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity