MS3126F14-19P alternative parts: PT01SE-14-19P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Circular MIL Spec Connector 19P SIZE 14 PIN | AMPHENOL INDUSTRIAL PT01SE14-19P Circular Connector, PT-SE Series, MIL-DTL-26482 Series I Equivalent, Cable Mount Receptacle, 19 |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Contact Plating: | Gold | - |
Mount: | Cable, Free Hanging | Cable, Free Hanging |
Package / Case: | Metal | - |
Shell Material: | ALUMINUM ALLOY | Aluminum |
Body Material: | Aluminium | Aluminium |
Contact Materials: | Copper | Copper Alloy |
Insulation Materials: | Rubber | - |
Shell Sizes: | 14 | - |
Voltage Rated: | 600V | - |
Packaging: | Bulk | Bulk |
Published: | 2006 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Crimp | Crimp |
ECCN Code: | EAR99 | EAR99 |
Connector Type: | Circular, Pin, Plug | Receptacle, Male Pins |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Color: | Green | Olive Drab |
Additional Feature: | STANDARD: MIL-C-26482, COMPATIBLE CONTACT: M39029/31-240, POLARIZATION AVAILABLE | STANDARD: MIL-C-26482, COMPATIBLE CONTACT: 10-314980-20P |
HTS Code: | 8536.69.40.20 | 8536.69.40.20 |
Fastening Type: | Bayonet | Bayonet Lock |
MIL Conformance: | YES | YES |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Orientation: | Straight | N (Normal) |
Current Rating: | 7.5A | 7.5A |
Military Standard: | MIL-DTL-26482 | - |
Shell Finish: | CADMIUM PLATED | Olive Drab Chromate over Cadmium |
Number of Contacts: | 19 | - |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | MULTIPLE MATING PARTS AVAILABLE |
Contact Gender: | Male | - |
Empty Shell: | NO | NO |
Backshell Type: | SOLID | SOLID |
Contact Style: | Pin | Pin |
Plating: | Cadmium, Chromate | - |
Wire Gauge (Max): | 24 AWG | - |
Wire Gauge (Min): | 20 AWG | - |
Diameter: | 9.52mm | - |
Length: | 61.3mm | 38.65mm |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - |
Ratings: | Environment Resistant | Environment Resistant |
Mounting Type: | - | Free Hanging (In-Line) |
Insert Material: | - | Neoprene |
Backshell Material, Plating: | - | Aluminum, Olive Drab Cadmium |
Contact Finish Mating: | - | Gold |
Operating Temperature: | - | -55°C~125°C |
Series: | - | MIL-DTL-26482 Series I, PT |
JESD-609 Code: | - | e4 |
Number of Positions: | - | 19 |
Applications: | - | Aerospace, Industrial, Instrumentation, Mass Transit, Military |
Gender: | - | Receptacle |
Total Number of Contacts: | - | 19 |
Shielding: | - | Unshielded |
Ingress Protection: | - | Environment Sealed |
Depth: | - | 29mm |
Shell Size - Insert: | - | 14-19 |
Environmental Characteristics: | - | CORROSION/ENVIRONMENT/MOISTURE RESISTANT |
Body Plating: | - | Cadmium |
Features: | - | Backshell |

MS3126F14-19P
(In Stock: 39)
Amphenol Industrial OperationsQty
Unit Price
Ext Price
1
$103.841778
$103.84
10
$97.963942
$979.64
100
$92.418813
$9,241.88
500
$87.187560
$43,593.78
1000
$82.252415
$82,252.42
Minimum: 1 Multiples: 1
Unit Price: $103.841778
Ext Price: $103.84
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools