MS3450W22-7A alternative parts: MS3102A20-2S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN RCPT HSNG MALE 1POS PNL MNT
Conn MIL-DTL-5015 Circular SKT 1 POS Solder Cup ST Box Mount 1 Terminal 1 Port
Factory Lead Time:
16 Weeks
16 Weeks
Mount:
Flanges, Panel
Box, Flanges, Panel
Mounting Type:
Panel Mount
Panel Mount
Mounting Feature:
Flange
Flange
Contact Shape:
Circular
-
Shell Material:
Aluminum
Aluminum Alloy
Contact Sizes:
0
-
Operating Temperature:
-65°C~175°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
Military, MIL-DTL-5015
MIL-5015 Type
Published:
2006
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Connector Type:
Receptacle Housing
Receptacle, Female Sockets
Type:
For Male Pins
-
Number of Positions:
1
1
Gender:
Female
Female
Fastening Type:
Threaded
Threaded
Contact Type:
Crimp
-
Orientation:
N (Normal)
N (Normal)
Shielding:
Unshielded
Unshielded
Ingress Protection:
Fluid Resistant
-
Shell Finish:
Cadmium
Olive Drab Chromate over Cadmium
Shell Size - Insert:
22-7
20-2
Housing Color:
Olive Drab
-
Note:
Contacts Not Included
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Fluid Resistant
-
Insert Material:
-
Neoprene
Contact Finish Mating:
-
Silver
Contact Materials:
-
Copper Alloy
Termination:
-
Solder Cup
ECCN Code:
-
EAR99
Color:
-
Olive Drab
Applications:
-
Marine, Military
HTS Code:
-
8536.69.40.20
MIL Conformance:
-
YES
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Total Number of Contacts:
-
1
Depth:
-
38.1mm
Empty Shell:
-
NO
Backshell Type:
-
SOLID
Plating:
-
Cadmium, Chromate
Cable Opening:
-
1.125 (28.58mm)
Length:
-
38.91mm
Radiation Hardening:
-
No
MS3450W22-7A

MS3450W22-7A

(In Stock: 2874)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $112.258553

    $112.26

  • 10

    $105.904295

    $1,059.04

  • 100

    $99.909713

    $9,990.97

  • 500

    $94.254446

    $47,127.22

  • 1000

    $88.919288

    $88,919.29

Minimum: 1 Multiples: 1

Unit Price: $112.258553

Ext Price: $112.26

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity