MS3450W22-7A alternative parts: MS3102R20-2P, MS3102R22-7S
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN RCPT HSNG MALE 1POS PNL MNT | CONN RCPT MALE 1POS SOLDER CUP | CONN RCPT FMALE 1POS SOLDER CUP |
Factory Lead Time: | 16 Weeks | 16 Weeks | 16 Weeks |
Mount: | Flanges, Panel | Box, Flanges, Panel | Box, Flanges, Panel |
Mounting Type: | Panel Mount | Panel Mount | Panel Mount |
Mounting Feature: | Flange | Flange | Flange |
Contact Shape: | Circular | - | - |
Shell Material: | Aluminum | Aluminum Alloy | Aluminum Alloy |
Contact Sizes: | 0 | - | - |
Operating Temperature: | -65°C~175°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | Military, MIL-DTL-5015 | Military, MIL-DTL-5015 | Military, MIL-DTL-5015 |
Published: | 2006 | 2005 | 2005 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Connector Type: | Receptacle Housing | Receptacle, Male Pins | Receptacle, Female Sockets |
Type: | For Male Pins | - | - |
Number of Positions: | 1 | 1 | 1 |
Gender: | Female | Female | - |
Fastening Type: | Threaded | Threaded | Threaded |
Contact Type: | Crimp | - | - |
Orientation: | N (Normal) | N (Normal) | N (Normal) |
Shielding: | Unshielded | Unshielded | Unshielded |
Ingress Protection: | Fluid Resistant | Environment Resistant | Environment Resistant |
Shell Finish: | Cadmium | Olive Drab Chromate over Cadmium | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 22-7 | 20-2 | 22-7 |
Housing Color: | Olive Drab | - | - |
Note: | Contacts Not Included | - | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | Fluid Resistant | Environment Resistant | Environment Resistant |
Insert Material: | - | Neoprene | Neoprene |
Contact Finish Mating: | - | Silver | Silver |
Contact Materials: | - | Copper Alloy | Copper Alloy |
Termination: | - | Solder Cup | Solder Cup |
ECCN Code: | - | EAR99 | EAR99 |
Color: | - | Olive Drab | Olive Drab |
Applications: | - | Marine, Military | Marine, Military |
HTS Code: | - | 8536.69.40.20 | 8536.69.40.20 |
MIL Conformance: | - | YES | YES |
DIN Conformance: | - | NO | NO |
IEC Conformance: | - | NO | NO |
Filter Feature: | - | NO | NO |
Mixed Contacts: | - | NO | NO |
Option: | - | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | - | 1 | 1 |
Depth: | - | 38.1mm | 41.27mm |
Empty Shell: | - | NO | NO |
Backshell Type: | - | SOLID | SOLID |
Plating: | - | Cadmium, Chromate | Cadmium, Chromate |
Cable Opening: | - | 1.125 (28.58mm) | 1.250 (31.75mm) |
Length: | - | 38.91mm | 38.91mm |
Radiation Hardening: | - | No | No |
Military Standard: | - | - | MIL-DTL-5015 |
Contact Gender: | - | - | Female |

MS3450W22-7A
(In Stock: 2874)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$112.258553
$112.26
10
$105.904295
$1,059.04
100
$99.909713
$9,990.97
500
$94.254446
$47,127.22
1000
$88.919288
$88,919.29
Minimum: 1 Multiples: 1
Unit Price: $112.258553
Ext Price: $112.26
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity