MS3459LS28-21SLC alternative parts: 97-3106A-28-21S
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN PLG HSG FMALE 37POS INLINE | CONN PLUG FMALE 37POS SOLDER CUP |
Factory Lead Time: | 16 Weeks | 14 Weeks |
Mount: | Free Hanging | Cable, Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) |
Contact Shape: | Circular | - |
Shell Material: | Stainless Steel | Aluminum Alloy |
Contact Sizes: | 16 | - |
Operating Temperature: | -65°C~200°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-DTL-5015 | 97 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Connector Type: | Plug Housing | Plug, Female Sockets |
Type: | For Female Sockets | - |
Number of Positions: | 37 | 37 |
Fastening Type: | Threaded | Threaded |
Contact Type: | Crimp | - |
Orientation: | N (Normal) | N (Normal) |
Shielding: | Unshielded | Unshielded |
Ingress Protection: | Fluid Resistant | - |
Shell Finish: | Passivated | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 28-21 | 28-21 |
Housing Color: | Silver | - |
Note: | Contacts Not Included | - |
Features: | Coupling Nut, Self Locking | Backshell, Coupling Nut |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | Fluid Resistant | - |
Package / Case: | - | Metal |
Insert Material: | - | Diallyl Phthalate (DAP) |
Body Material: | - | Aluminium |
Backshell Material, Plating: | - | Aluminum Alloy, Olive Drab Chromate over Cadmium |
Contact Finish Mating: | - | Silver |
Contact Materials: | - | Copper Alloy |
Insulation Materials: | - | Plastic |
Published: | - | 2000 |
Termination: | - | Solder Cup |
Color: | - | Olive Drab |
Applications: | - | Automotive, Industrial |
Additional Feature: | - | STANDARD: MIL-C-5015 |
Voltage - Rated DC: | - | 700V |
MIL Conformance: | - | YES |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Total Number of Contacts: | - | 37 |
Current Rating: | - | 13A |
Military Standard: | - | MIL-DTL-5015 |
Voltage - Rated AC: | - | 700V |
Approval Agency: | - | CSA, UL |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Gender: | - | Female |
Empty Shell: | - | NO |
Backshell Type: | - | SOLID |
Contact Style: | - | Socket |
Environmental Characteristics: | - | ENVIRONMENT RESISTANT |
Plating: | - | Cadmium, Chromate |
Wire Gauge (Max): | - | 16 AWG |
Wire Gauge (Min): | - | 22 AWG |
Body Plating: | - | Cadmium |
Wire/Cable Gauge: | - | 16 AWG |
Length: | - | 57.1mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Contains Lead |

MS3459LS28-21SLC
(In Stock: 2012)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$454.389510
$454.39
10
$428.669349
$4,286.69
100
$404.405046
$40,440.50
500
$381.514195
$190,757.10
1000
$359.919052
$359,919.05
Minimum: 1 Multiples: 1
Unit Price: $454.389510
Ext Price: $454.39
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity