MSP08C03100RGEJ alternative parts: 4608X-102-101LF, CSC08A03100RGEK
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES ARRAY 4 RES 100 OHM 8SIP | RES ARRAY 4 RES 100 OHM 8SIP | RES ARRAY 4 RES 100 OHM 8SIP |
Factory Lead Time: | 11 Weeks | 12 Weeks | 34 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | 8-SIP | 8-SIP | 8-SIP |
Terminal Shape: | FLAT | - | FLAT |
Number of Pins: | 8 | 8 | 8 |
Number of Elements: | 1 | 4 | 1 |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Bulk | Bulk |
Series: | MSP | 4600X | CSC |
Published: | 2016 | 2005 | 2008 |
Size / Dimension: | 0.790Lx0.090W 20.07mmx2.29mm | 0.798Lx0.098W 20.27mmx2.49mm | 0.790Lx0.098W 20.07mmx2.49mm |
Tolerance: | ±2% | ±2% | ±2% |
JESD-609 Code: | e8 | - | e3 |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 | 8 |
ECCN Code: | EAR99 | - | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 100Ohm | 100Ohm | 100Ohm |
Terminal Finish: | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - |
Voltage - Rated DC: | 100V | 100V | 100V |
Number of Functions: | 4 | - | 4 |
Construction: | Molded Case | - | - |
Resistor Type: | ARRAY/NETWORK RESISTOR | - | ARRAY/NETWORK RESISTOR |
Rated Power Dissipation (P): | 1.3W | - | 1W |
Size Code: | 7909 | - | 7910 |
Number of Resistors: | 4 | 4 | 4 |
Circuit Type: | Isolated | Isolated | Isolated |
Power Per Element: | 400mW | 300mW | 300mW |
Resistor-Ratio-Drift: | ±50ppm/°C | - | ±50ppm/°C |
Height: | 8.89mm | 5.08mm | 4.953mm |
Height Seated (Max): | 0.350 8.89mm | 0.200 5.08mm | 0.195 4.95mm |
Thickness: | 2.29mm | 2.49mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Supplier Device Package: | - | 8-SIP | - |
Weight: | - | 4.535924g | - |
Voltage Rated: | - | 100V | - |
Termination: | - | Pin | Pin |
Max Operating Temperature: | - | 125°C | - |
Min Operating Temperature: | - | -55°C | - |
Power Rating: | - | 1W | 1W |
Terminal Pitch: | - | 2.54mm | 2.54mm |
Depth: | - | 2.49mm | - |
Base Part Number: | - | 4608X | - |
Military Standard: | - | Not | - |
Voltage - Rated AC: | - | 100V | - |
Number of Contacts: | - | 8 | - |
Lead Length: | - | 3.43mm | 3.3mm |
Insulation Resistance: | - | 10MOhm | - |
Length: | - | 20.27mm | - |
Width: | - | 2.4892mm | - |
REACH SVHC: | - | No SVHC | - |
Radiation Hardening: | - | No | - |
Lead Free: | - | Lead Free | - |
Contact Plating: | - | - | Tin |
Element Power Dissipation: | - | - | 0.3W |

MSP08C03100RGEJ
(In Stock: 16)
Vishay DaleQty
Unit Price
Ext Price
1
$5.573074
$5.57
10
$5.257617
$52.58
100
$4.960016
$496.00
500
$4.679260
$2,339.63
1000
$4.414397
$4,414.40
Minimum: 1 Multiples: 1
Unit Price: $5.573074
Ext Price: $5.57
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity