MSP430F1610IPM alternative parts: MSP430F1481IPMR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 16-bit MSP430 MSP430 RISC 32KB Flash 3.3V 64-Pin LQFP Tray
IC MCU 16BIT 48KB FLASH 64LQFP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
64
64
Weight:
342.689036mg
342.689036mg
Data Converters:
A/D 8x12b; D/A 2x12b
Slope A/D
Number of I/Os:
48
48
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
MSP430x1xx
MSP430x1xx
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
2.2V
3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
8MHz
8MHz
Pin Count:
64
64
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
I2C, SCI, SPI, UART, USART
SPI, UART, USART
Memory Size:
32kB
48kB
Oscillator Type:
Internal
Internal
RAM Size:
5K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
12
-
Core Processor:
MSP430
MSP430
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
32KB 32K x 8 + 256B
48KB 48K x 8 + 256B
Connectivity:
I2C, SPI, UART/USART
SPI, UART/USART
Bit Size:
16
16
Access Time:
8 μs
-
Has ADC:
YES
NO
DMA Channels:
YES
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
DAC Channels:
YES
NO
Density:
256 kb
-
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of A/D Converters:
8
-
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
RAM (words):
5
2
Number of UART Channels:
2
2
Number of Serial I/Os:
2
2
Number of Timers:
6
2
Number of I2C Channels:
1
-
Height:
1.6mm
1.6mm
Length:
10mm
10mm
Width:
10mm
10mm
Thickness:
1.4mm
1.4mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Additional Feature:
-
ALSO OPERATES AT 1.8V MINIMUM SUPPLY AT 4.15 MHZ
Number of Programmable I/O:
-
48
MSP430F1610IPM

MSP430F1610IPM

(In Stock: 20)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $18.300042

    $18.30

  • 10

    $17.264191

    $172.64

  • 100

    $16.286972

    $1,628.70

  • 500

    $15.365068

    $7,682.53

  • 1000

    $14.495347

    $14,495.35

Minimum: 1 Multiples: 1

Unit Price: $18.300042

Ext Price: $18.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity