MSP430F2001TPW alternative parts: MSP430F147IPMR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 16-bit MSP430 MSP430 RISC 1KB Flash 2.5V/3.3V 14-Pin TSSOP | IC MCU 16BIT 32KB FLASH 64LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-TSSOP (0.173, 4.40mm Width) | 64-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 14 | 64 |
Weight: | 57.209338mg | 342.689036mg |
Data Converters: | Slope A/D | A/D 8x12b |
Number of I/Os: | 10 | 48 |
RAM(byte): | 128 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | MSP430F2xx | MSP430x1xx |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 14 | 64 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 2.2V | 3V |
Frequency: | 16MHz | 8MHz |
Pin Count: | 14 | 64 |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Power Supplies: | 2/3.3V | - |
Interface: | I2C, SPI, UART | SPI, UART, USART |
Memory Size: | 1kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 128 x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | MSP430 | MSP430 |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 1KB 1K x 8 + 256B | 32KB 32K x 8 + 256B |
Bit Size: | 16 | 16 |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 1 | - |
Boundary Scan: | YES | YES |
Low Power Mode: | YES | YES |
Number of Programmable I/O: | 10 | 48 |
Format: | FIXED-POINT | FIXED-POINT |
Integrated Cache: | NO | NO |
Number of UART Channels: | 0 | 2 |
Number of ADC Channels: | 8 | - |
Height: | 1.2mm | 1.6mm |
Length: | 5mm | 10mm |
Width: | 4.4mm | 10mm |
Thickness: | 1mm | 1.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Terminal Pitch: | - | 0.5mm |
Connectivity: | - | SPI, UART/USART |
DAC Channels: | - | NO |
Number of A/D Converters: | - | 8 |
RAM (words): | - | 1 |
Number of Serial I/Os: | - | 2 |
Number of Timers: | - | 2 |

MSP430F2001TPW
(In Stock: 1500)
Texas InstrumentsUnited States