MSP430F2012TN alternative parts: MSP430F135IPM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 16-bit MSP430 MSP430 RISC 2KB Flash 2.5V/3.3V 14-Pin PDIP Tube
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
64-LQFP
Surface Mount:
NO
YES
Number of Pins:
14
64
Weight:
925.810377mg
342.689036mg
Data Converters:
A/D 8x10b
A/D 8x12b
Number of I/Os:
10
48
RAM(byte):
128
512
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
MSP430F2xx
MSP430x1xx
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
14
64
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
2.2V
3V
Terminal Pitch:
2.54mm
0.5mm
Frequency:
16MHz
8MHz
Pin Count:
14
64
Supply Voltage-Max (Vsup):
3.6V
3.6V
Power Supplies:
2/3.3V
-
Interface:
I2C, SPI
SPI, UART, USART
Memory Size:
2kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
MSP430
MSP430
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
2KB 2K x 8 + 256B
16KB 16K x 8 + 256B
Connectivity:
I2C, SPI
SPI, UART/USART
Bit Size:
16
16
Access Time:
16 μs
8 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
1
2
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of A/D Converters:
8
8
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of UART Channels:
0
1
Height:
5.08mm
1.6mm
Length:
19.3mm
10mm
Width:
6.35mm
10mm
Thickness:
3.9mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Terminal Form:
-
GULL WING
Number of Bits:
-
12
Address Bus Width:
-
16b
Density:
-
128 kb
Number of Programmable I/O:
-
48
RAM (words):
-
0.5
Number of Serial I/Os:
-
2
MSP430F2012TN

MSP430F2012TN

(In Stock: 41)

Texas Instruments