MT-4RL-A28 alternative parts: V3-101, V3L-139
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SWITCH SNAP ACTION SPDT 10A 125V | SWITCH SNAP ACTION SPDT 11A 125V | SWITCH SNAP ACTION SPDT 11A 125V |
Factory Lead Time: | 10 Weeks | 6 Weeks | 7 Weeks |
Mount: | Chassis Mount, Screw | Chassis Mount, Screw | Chassis Mount, Screw |
Mounting Type: | Chassis Mount | Chassis Mount | Chassis Mount |
Package / Case: | 125 | - | - |
Weight: | 272g | 7.71g | - |
Contact Materials: | Silver | - | - |
Operating Temperature: | -55°C~82°C | - | - |
Packaging: | Bulk | Bulk | Bulk |
Series: | MT | V3 | V3L |
Published: | 2012 | 2012 | 2012 |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Screw | Screw | Screw |
ECCN Code: | EAR99 | EAR99 | EAR99 |
HTS Code: | 8536.50.70.00 | 8536.50.70.00 | - |
Voltage - Rated DC: | 125V | 125V | 125V |
Current Rating (Amps): | 10A AC/DC | 11A AC 500mA DC | 11A AC 500mA DC |
Orientation: | Straight | Straight | Straight |
Depth: | 17.45mm | - | 10.16mm |
Current Rating: | 10A | 11A | 11A |
Termination Style: | Screw Terminal | Screw Terminal | Screw Terminal |
Voltage - Rated AC: | 125V | 125V | 125V |
Actuator Type: | Lever, Leaf | Round (Pin Plunger) | Lever, Roller |
Circuit: | SPDT | SPDT | SPDT |
Switch Function: | On-Mom | On-Mom | On-Mom |
Sealing: | CORROSION PROOF | - | - |
Max Voltage Rating (AC): | 250V | - | 277V |
Max Current Rating: | 10A | 11A | 11A |
Max Voltage Rating (DC): | 250V | - | 250V |
Switch Type: | SNAP ACTING/LIMIT SWITCH | SNAP ACTING/LIMIT SWITCH | SNAP ACTING/LIMIT SWITCH |
Contact Current Rating: | 10A | 11A | 11A |
Operating Force: | 340gf | 227gf | 227gf |
Overtravel: | 0.060 (1.5mm) | 0.040 (1.0mm) | 0.040 (1.0mm) |
Operating Position: | 0.750 (19.1mm) | 0.579 (14.7mm) | 0.812 (20.6mm) |
Release Force: | 28gf | 57gf | 57gf |
Length: | 61.47mm | 86.4mm | 34.65mm |
Body Height: | 22.35mm | - | - |
Actuator Length: | 4.949m | - | - |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - | - |
Number of Positions: | - | 2 | - |
Approval Agency: | - | CSA, UL, VDE | - |
Contact Current(DC)-Max: | - | 0.5A | - |
Number of Poles: | - | 1 | - |
Mechanical Life: | - | 1e+07 cycles | - |
Differential Travel: | - | 0.016 (0.4mm) | 0.016 (0.4mm) |
Pretravel: | - | 0.047 (1.2mm) | 0.060 (1.5mm) |
Height: | - | 18mm | - |
Width: | - | 27.7mm | 27.7mm |
REACH SVHC: | - | Unknown | No SVHC |

MT-4RL-A28
(In Stock: 2016)
Honeywell Sensing and Productivity SolutionsQty
Unit Price
Ext Price
1
$207.637248
$207.64
10
$195.884196
$1,958.84
100
$184.796412
$18,479.64
500
$174.336237
$87,168.12
1000
$164.468148
$164,468.15
Minimum: 1 Multiples: 1
Unit Price: $207.637248
Ext Price: $207.64
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity