MTLW-104-05-G-S-220 alternative parts: TSW-104-07-L-S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole
CONN HEADER VERT 4POS 2.54MM
Factory Lead Time:
3 Weeks
0 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Gold
Contact Length-Mating:
0.220 5.59mm
0.230 5.84mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Polybutylene Terephthalate (PBT)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
Flex Stack, MTLW
TSW
Published:
2016
2005
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
ECCN Code:
EAR99
-
Connector Type:
Header
Header
Number of Positions:
4
4
Number of Rows:
1
1
Gender:
Male
Male
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
5.2A per Contact
-
Insulation Height:
0.060 1.52mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
Contact Length - Post:
0.055 1.40mm
0.100 2.54mm
Shrouding:
Unshrouded
Unshrouded
Overall Contact Length:
0.335 8.51mm
0.430 10.92mm
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
Contact Finish Thickness - Post:
3.00μin 0.076μm
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Polyester
Voltage Rated:
-
550V
Pbfree Code:
-
yes
Additional Feature:
-
E.L.P.
Orientation:
-
Straight
Depth:
-
2.54mm
Current Rating:
-
7.6A
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Number Of PCB Rows:
-
1
Lead Pitch:
-
2.54mm
Contact Finish - Post:
-
Tin
PCB Contact Pattern:
-
RECTANGULAR
Housing Color:
-
Black
Max Voltage Rating (AC):
-
550V
Max Current Rating:
-
7A
Length:
-
10.16mm
Width:
-
2.54mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
MTLW-104-05-G-S-220

MTLW-104-05-G-S-220

(In Stock: 30)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.936587

    $0.94

  • 10

    $0.883573

    $8.84

  • 100

    $0.833559

    $83.36

  • 500

    $0.786377

    $393.19

  • 1000

    $0.741865

    $741.86

Minimum: 1 Multiples: 1

Unit Price: $0.936587

Ext Price: $0.94

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity