MTMM-108-07-G-D-100 alternative parts: 98414-G06-16LF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 16 POS 2mm Solder ST Thru-Hole
CONN HEADER 16POS 2MM STR DL PCB
Factory Lead Time:
3 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Gold, GXT™
Contact Length-Mating:
0.100 2.54mm
0.157 4.00mm
Contact Materials:
Phosphor Bronze
Copper Alloy
Insulation Materials:
Liquid Crystal Polymer (LCP)
Thermoplastic
Operating Temperature:
-55°C~125°C
-
Packaging:
Bulk
Bulk
Series:
MTMM
Minitek® 2.00mm
Published:
2016
2008
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
ECCN Code:
EAR99
-
Connector Type:
Header, Cuttable
Header
Number of Positions:
16
16
Number of Rows:
2
2
Gender:
Male
Male
HTS Code:
8536.69.40.40
-
Fastening Type:
Push-Pull
Latch Holder
MIL Conformance:
NO
-
DIN Conformance:
NO
-
IEC Conformance:
NO
-
Filter Feature:
NO
-
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
-
Option:
GENERAL PURPOSE
-
Current Rating (Amps):
3A
2A AC/DC
Total Number of Contacts:
16
-
Insulation Height:
0.059 1.50mm
0.232 5.90mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.079 2.00mm
0.079 2.00mm
Insulation Color:
Black
Cream
Row Spacing - Mating:
0.079 (2.00mm)
0.079 (2.00mm)
Shrouding:
Unshrouded
Shrouded - 4 Wall
UL Flammability Code:
94V-0
-
Overall Contact Length:
0.456 11.58mm
-
Contact Finish Thickness - Mating:
20.0μin 0.51μm
30.0μin 0.76μm
Contact Finish Thickness - Post:
3.00μin 0.076μm
78.7μin 2.00μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Contact Plating:
-
Gold
Housing Material:
-
Thermoplastic
Voltage Rated:
-
200V AC/DC
Max Operating Temperature:
-
105°C
Min Operating Temperature:
-
-40°C
Color:
-
Cream
Pitch:
-
2mm
Orientation:
-
Straight
Depth:
-
6.1mm
Current Rating:
-
2A
Contact Length - Post:
-
0.098 2.50mm
Number of Contacts:
-
16
Contact Finish - Post:
-
Tin
Contact Gender:
-
Male
Housing Color:
-
Cream
Lead Length:
-
2.5mm
Insulation Resistance:
-
1GOhm
Mating Post Length:
-
4mm
Features:
-
Keying Slot
Width:
-
6.1mm
Length:
-
18mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
MTMM-108-07-G-D-100

MTMM-108-07-G-D-100

(In Stock: 25)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.147364

    $3.15

  • 10

    $2.969211

    $29.69

  • 100

    $2.801143

    $280.11

  • 500

    $2.642588

    $1,321.29

  • 1000

    $2.493007

    $2,493.01

Minimum: 1 Multiples: 1

Unit Price: $3.147364

Ext Price: $3.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity