MTMM-110-07-S-S-285 alternative parts: M22-2011005, M22-2031005

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 10 POS 2mm Solder ST Thru-Hole
In a Bag of 500
HARWIN - M22-2031005 - HEADER
Factory Lead Time:
3 Weeks
13 Weeks
13 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole, Right Angle
Contact Shape:
Square
Square
Square
Contact Finish Mating:
Gold
Gold
Gold
Contact Length-Mating:
0.285 7.24mm
0.138 3.50mm
0.138 3.50mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Polyamide (PA6T), Nylon 6T
Polyamide (PA6T), Nylon 6T
Operating Temperature:
-55°C~125°C
-55°C~105°C
-55°C~105°C
Packaging:
Bulk
Bulk
Bulk
Series:
MTMM
M22
M22
JESD-609 Code:
e3
e4
e4
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
Connector Type:
Header, Cuttable
Header, Cuttable
Header, Cuttable
Number of Positions:
10
10
10
Number of Rows:
1
1
1
Gender:
Male
Male
Male
Fastening Type:
Push-Pull
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Contact Type:
Male Pin
Male Pin
Male Pin
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3A
1A per Contact
1A per Contact
Total Number of Contacts:
10
-
-
Terminal Pitch:
2mm
-
-
Insulation Height:
0.059 1.50mm
0.059 1.50mm
0.079 2.00mm
Style:
Board to Board or Cable
Board to Board
Board to Board
Number of Positions Loaded:
All
All
All
Pitch - Mating:
0.079 2.00mm
0.079 2.00mm
0.079 2.00mm
Insulation Color:
Black
-
-
Shrouding:
Unshrouded
Unshrouded
Unshrouded
Contact Finish - Post:
Tin
-
-
Overall Contact Length:
0.456 11.58mm
0.331 8.40mm
-
Contact Finish Thickness - Mating:
30.0μin 0.76μm
-
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Package / Case:
-
SIL
SIL
Housing Material:
-
Nylon
Nylon
Published:
-
1997
1997
Additional Feature:
-
ROHS COMPLIANT
ROHS COMPLIANT
Voltage - Rated DC:
-
250V
250V
Orientation:
-
Straight
Right Angle
Depth:
-
2mm
6.5mm
Current Rating:
-
1A
1A
Number of Conductors:
-
ONE
ONE
Reference Standard:
-
UL
UL
Voltage - Rated AC:
-
250V
250V
Reliability:
-
COMMERCIAL
COMMERCIAL
Contact Length - Post:
-
0.134 3.40mm
0.118 3.00mm
Number Of PCB Rows:
-
1
1
PCB Contact Pattern:
-
RECTANGULAR
RECTANGULAR
Body Breadth:
-
0.079 inch
-
UL Flammability Code:
-
94V-0
94V-0
Housing Color:
-
Black
Black
Contact Resistance:
-
20mOhm
20mOhm
Insulation Resistance:
-
10GOhm
10GOhm
Mating Contact Pitch:
-
0.079 inch
0.079 inch
Max Current Rating:
-
1A
1A
Dielectric Withstanding Voltage:
-
650VAC V
650VAC V
Durability:
-
300 Cycles
300 Cycles
Withdrawl Force-Min:
-
.3058 N
-
Length:
-
20mm
20mm
Stack Height (Mating):
-
5.9mm 8.6mm
-
REACH SVHC:
-
No SVHC
No SVHC
Radiation Hardening:
-
No
No
Flammability Rating:
-
UL94 V-0
UL94 V-0
Lead Pitch:
-
-
2mm
Working Voltage:
-
-
250V
MTMM-110-07-S-S-285

MTMM-110-07-S-S-285

(In Stock: 23)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.418050

    $3.42

  • 10

    $3.224575

    $32.25

  • 100

    $3.042052

    $304.21

  • 500

    $2.869861

    $1,434.93

  • 1000

    $2.707416

    $2,707.42

Minimum: 1 Multiples: 1

Unit Price: $3.418050

Ext Price: $3.42

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity