MTMM-110-07-S-S-285 alternative parts: M22-2031005
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Unshrouded Header HDR 10 POS 2mm Solder ST Thru-Hole | HARWIN - M22-2031005 - HEADER |
Factory Lead Time: | 3 Weeks | 13 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole, Right Angle |
Contact Shape: | Square | Square |
Contact Finish Mating: | Gold | Gold |
Contact Length-Mating: | 0.285 7.24mm | 0.138 3.50mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Polyamide (PA6T), Nylon 6T |
Operating Temperature: | -55°C~125°C | -55°C~105°C |
Packaging: | Bulk | Bulk |
Series: | MTMM | M22 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Header, Cuttable | Header, Cuttable |
Number of Positions: | 10 | 10 |
Number of Rows: | 1 | 1 |
Gender: | Male | Male |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Male Pin | Male Pin |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3A | 1A per Contact |
Total Number of Contacts: | 10 | - |
Terminal Pitch: | 2mm | - |
Insulation Height: | 0.059 1.50mm | 0.079 2.00mm |
Style: | Board to Board or Cable | Board to Board |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.079 2.00mm | 0.079 2.00mm |
Insulation Color: | Black | - |
Shrouding: | Unshrouded | Unshrouded |
Contact Finish - Post: | Tin | - |
Overall Contact Length: | 0.456 11.58mm | - |
Contact Finish Thickness - Mating: | 30.0μin 0.76μm | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Package / Case: | - | SIL |
Housing Material: | - | Nylon |
Published: | - | 1997 |
Additional Feature: | - | ROHS COMPLIANT |
Voltage - Rated DC: | - | 250V |
Orientation: | - | Right Angle |
Depth: | - | 6.5mm |
Current Rating: | - | 1A |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL |
Voltage - Rated AC: | - | 250V |
Reliability: | - | COMMERCIAL |
Contact Length - Post: | - | 0.118 3.00mm |
Number Of PCB Rows: | - | 1 |
Lead Pitch: | - | 2mm |
PCB Contact Pattern: | - | RECTANGULAR |
UL Flammability Code: | - | 94V-0 |
Housing Color: | - | Black |
Working Voltage: | - | 250V |
Contact Resistance: | - | 20mOhm |
Insulation Resistance: | - | 10GOhm |
Mating Contact Pitch: | - | 0.079 inch |
Max Current Rating: | - | 1A |
Dielectric Withstanding Voltage: | - | 650VAC V |
Durability: | - | 300 Cycles |
Length: | - | 20mm |
Radiation Hardening: | - | No |
REACH SVHC: | - | No SVHC |
Flammability Rating: | - | UL94 V-0 |

MTMM-110-07-S-S-285
(In Stock: 23)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.418050
$3.42
10
$3.224575
$32.25
100
$3.042052
$304.21
500
$2.869861
$1,434.93
1000
$2.707416
$2,707.42
Minimum: 1 Multiples: 1
Unit Price: $3.418050
Ext Price: $3.42
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity